The Xilinx XC5202-4VQ64C is a Field-Programmable Gate Array (FPGA) from the XC5200 family. FPGAs are reconfigurable integrated circuits used to implement custom digital circuits. They are widely used for prototyping, low-volume production, and applications demanding flexibility.
Applications:
- Prototyping custom digital logic
- Implementing digital signal processing (DSP) algorithms
- Image and video processing
- Networking applications
- Embedded systems control
- Custom peripheral controllers
Features:
- Configurable Logic Blocks (CLBs)
- Input/Output Blocks (IOBs)
- Programmable interconnect matrix
- Static RAM (SRAM) based configuration
- 64-pin Very Thin Quad Flatpack (VQFP) package (VQ64)
- Commercial operating temperature range (C)
- Speed grade: -4 (defines the maximum operating frequency)
Benefits:
- Flexibility to implement complex digital designs
- Reprogrammability for design iterations and updates
- Reduced time-to-market compared to ASICs
- Cost-effective for low to medium volume production
- Customizable hardware acceleration
Technical Specifications:
The XC5202-4VQ64C consists of Configurable Logic Blocks (CLBs) and Input/Output Blocks (IOBs) connected by a programmable interconnect matrix. The configuration is SRAM-based and needs to be loaded at power-up. The VQ64 package is a 64-pin Very Thin Quad Flatpack (VQFP). The 'C' suffix denotes a commercial operating temperature range. The '-4' is a speed grade, indicating the maximum achievable operating frequency; lower numbers usually imply faster devices. Consult the Xilinx datasheet for the number of CLBs, IOBs, maximum frequency, power consumption, and supported voltage levels.
The Xilinx XC5202-4VQ64C provides a versatile platform for implementing custom digital circuits and systems. Its reconfigurability makes it a valuable tool for prototyping and developing specialized hardware solutions.