EN
  • EN
  • DE

XC5202-4PC84I

Part No XC5202-4PC84I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188111-XC5202-4PC84I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5202-4PC84I CAD Model

Description

The Xilinx XC5202-4PC84I is a Field-Programmable Gate Array (FPGA) from the XC5200 series. These FPGAs are designed for implementing custom digital logic circuits. The XC5202-4PC84I is characterized by its programmable interconnects and configurable logic blocks, enabling designers to create complex digital systems. The -4 speed grade indicates a specific performance level, and the PC84 package refers to the 84-pin Plastic Quad Flat Pack.

Applications

  • Digital Signal Processing (DSP): Implementing custom DSP algorithms and filters.
  • Communication Systems: Prototyping and implementing communication protocols and interfaces.
  • Industrial Control Systems: Creating custom control logic for industrial equipment.
  • Image Processing: Implementing image processing algorithms and hardware accelerators.
  • Embedded Systems: Building custom logic for embedded applications where flexibility and programmability are required.

Features

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing digital logic functions.
  • Programmable Interconnect: Allows flexible routing of signals between CLBs and I/O pins.
  • Input/Output (I/O) Blocks: Provide interface to external devices and systems.
  • On-Chip Memory: Includes on-chip memory resources for data storage and buffering.
  • -4 Speed Grade: Indicates a specific performance level within the XC5200 family.
  • PC84 Package: 84-pin Plastic Quad Flat Pack for surface mount assembly.

Benefits

  • Flexibility: Allows for implementing custom digital logic circuits tailored to specific application requirements.
  • Reprogrammability: Can be reprogrammed to change the functionality of the circuit.
  • Fast Prototyping: Enables rapid prototyping of digital systems.
  • Parallel Processing: Supports parallel processing for high-performance applications.
  • Integration: Allows integration of multiple digital functions into a single device.

The XC5202-4PC84I is typically programmed using Hardware Description Languages (HDLs) such as VHDL or Verilog, along with Xilinx's development tools. The development flow involves designing the digital circuit, synthesizing the design into a configuration file, and then downloading the configuration file to the FPGA. The FPGA’s power consumption is dependent on the complexity of the implemented design and the operating frequency. The number of available logic gates and flip-flops is a key characteristic of the FPGA, influencing the complexity of circuits that can be implemented. The I/O pins can often be configured for different voltage levels and signal standards to interface with various external devices.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess