EN
  • EN
  • DE

XC4036XL-1BG352C0630

Part No XC4036XL-1BG352C0630
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412721-XC4036XL-1BG352C0630
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4036XL-1BG352C0630 CAD Model

Description

The XC4036XL-1BG352C0630 is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000XL series. This series is known for providing a flexible and high-performance solution for a wide range of digital logic applications. The XC4036XL-1BG352C0630 is particularly useful in designs requiring moderate logic density and high speed.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for implementing custom packet processing and routing algorithms.
  • Telecommunications: Employed in base stations and other telecom infrastructure for signal processing, encoding, and decoding.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and other industrial automation equipment for real-time control and monitoring.
  • Medical Imaging: Utilized in medical imaging devices such as MRI and CT scanners for image processing and data acquisition.
  • Aerospace and Defense: Applied in avionics systems, radar systems, and other defense applications for high-performance computing and signal processing.

Features

  • Logic Cells: Contains a matrix of configurable logic blocks (CLBs) providing the basic building blocks for implementing digital logic functions.
  • Input/Output Blocks (IOBs): Features programmable IOBs that support a variety of interface standards and voltage levels.
  • Global Clock Network: Includes a dedicated global clock network for distributing clock signals with minimal skew and jitter.
  • On-Chip RAM: Offers on-chip static RAM (SRAM) for data storage and temporary buffering.
  • In-System Programmability (ISP): Supports in-system programming, allowing for design changes and updates without removing the device from the circuit board.
  • BG352 Package: Offered in a ball grid array (BGA) package, providing high pin density and improved thermal performance.

Benefits

  • Flexibility: Allows for customization and reconfiguration, enabling designers to adapt to changing requirements and standards.
  • High Performance: Delivers high-speed operation and low latency, making it suitable for demanding applications.
  • Reduced Time-to-Market: Enables rapid prototyping and design iterations, accelerating the development cycle.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic functions, especially in moderate volumes.
  • Design Security: Offers built-in security features to protect against reverse engineering and unauthorized access.

Additional Details

The XC4036XL-1BG352C0630 operates at a specific speed grade (-1) and temperature range (C), indicating its performance capabilities and suitable operating conditions. The BG352 package provides a compact footprint and facilitates efficient heat dissipation. This FPGA is often used in applications requiring a balance of performance, flexibility, and cost.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess