EN
  • EN
  • DE

XC4028XLA-09HQ240C

Part No XC4028XLA-09HQ240C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412716-XC4028XLA-09HQ240C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4028XLA-09HQ240C CAD Model

Description

The XC4028XLA-09HQ240C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000XLA family. Designed for low-voltage applications, this FPGA prioritizes power efficiency without sacrificing performance. It comes in a 240-pin HQFP (Quad Flat Pack) package, offering a practical solution for designs requiring a moderate number of I/O connections.

Applications:

  • Portable communication devices
  • Low-power networking equipment
  • Industrial automation systems
  • Handheld medical devices
  • Consumer electronics with battery constraints

Features

  • Low Voltage Operation: Operates at 3.3V, significantly reducing power consumption compared to traditional 5V FPGAs.
  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be programmed to implement a variety of combinational and sequential logic circuits.
  • Input/Output Blocks (IOBs): Features programmable IOBs, providing versatile interfaces for external devices and systems.
  • Interconnect Architecture: Employs a flexible interconnect structure, enabling efficient routing of signals between CLBs and IOBs.
  • On-Chip RAM: Includes dedicated block RAM for local data storage and memory-intensive operations.
  • Operating Voltage: Operates at 3.3V.

Benefits

  • Enhanced Battery Life: The low-voltage operation extends battery life in portable devices, crucial for mobile applications.
  • Design Adaptability: FPGAs offer exceptional design flexibility, allowing for custom logic implementation and design modifications.
  • Accelerated Development: The programmable nature of FPGAs streamlines prototyping and reduces time-to-market.
  • Cost-Effective Solution: FPGAs provide a cost-effective alternative to ASICs for low to medium volume production.
  • Field Upgradability: Reprogrammability enables bug fixes and feature enhancements to be implemented after deployment.

Additional Details: The XC4028XLA-09HQ240C is typically programmed using Xilinx's development suite, which provides a comprehensive environment for design, simulation, and implementation. It supports various design methodologies, including schematic capture and HDLs like VHDL and Verilog. The "-09" likely indicates a specific speed grade or performance characteristic within the XC4000XLA family. The HQ240 package offers a good balance between the number of I/O pins and the physical size of the package, making it suitable for a wide range of applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8906 $111.8906
2+ $108.2813 $216.5626
3+ $104.6719 $314.0157
4+ $93.8438 $375.3752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess