The XC4028EX-2HQ240C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000EX family. This series is known for providing a flexible and efficient platform for implementing a wide range of digital logic circuits. The device is housed in a 240-pin HQFP (Quad Flat Pack) package, making it suitable for designs where board space and component height are considerations.
Applications:
- Prototyping digital systems
- Implementing custom logic functions
- Acceleration of algorithms
- Glue logic implementation
- Educational purposes in digital design courses
Features
- Logic Cells: The XC4028EX-2HQ240C contains a matrix of configurable logic blocks (CLBs) that can be programmed to implement combinational and sequential logic functions.
- I/O Blocks: The device features programmable input/output blocks (IOBs) that provide an interface between the internal logic and the external pins. These IOBs support a variety of signaling standards.
- Interconnect Resources: A hierarchical interconnect structure allows for flexible routing of signals between CLBs and IOBs, enabling complex designs to be implemented.
- On-Chip RAM: The FPGA includes dedicated block RAM that can be used for storing data and implementing memory functions.
- Clock Management: The device features clock management circuitry for generating and distributing clock signals throughout the device.
- Operating Voltage: Operates at 5V.
Benefits
- Flexibility: FPGAs offer a high degree of flexibility, allowing designers to implement custom logic functions and modify designs without requiring hardware changes.
- Time-to-Market: The programmable nature of FPGAs reduces time-to-market compared to custom ASIC designs, as changes can be implemented quickly.
- Cost-Effectiveness: For low to medium volume applications, FPGAs can be more cost-effective than ASICs.
- Reprogrammability: FPGAs can be reprogrammed in the field, allowing for bug fixes and feature enhancements after deployment.
- Performance: The XC4000EX family provides a balance of performance and cost, making it suitable for a variety of applications.
Additional Details: The XC4028EX-2HQ240C is typically programmed using Xilinx development tools, which provide a comprehensive environment for design entry, simulation, and implementation. The device supports a variety of design methodologies, including schematic capture and hardware description languages (HDLs) such as VHDL and Verilog. The speed grade of "-2" indicates a specific performance level within the XC4028EX family. The HQ240 package offers a good balance between pin count and package size.