EN
  • EN
  • DE

APA300-FGG144

Part No APA300-FGG144
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 144FBGA / ProASICPLUS Field Programmable Gate Array (FPGA) IC 100 73728 144-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASICPLUS
Package Tray
Total RAM Bits 73728
Number of I/O 100
Number of Gates 300000
Voltage - Supply 2.3V ~ 2.7V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number APA300
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 160 pcs
Win Source Part Number 1381421-APA300-FGG144
Ultra Librarian 3D Model Ultra Librarian APA300-FGG144 CAD Model

Description

The APA300-FGG144 is a high-performance, low-power FPGA (Field Programmable Gate Array) device from Microchip Technology, designed to meet the needs of a wide range of applications. This device is part of Microchip's ProASIC3 series, which are known for their reliability, security, and ease of use.

Key Features:

  • High Capacity: The APA300-FGG144 offers a robust logic capacity, making it suitable for complex digital systems. It is capable of implementing a large number of logic gates, which allows designers to integrate multiple functions into a single chip.
  • Low Power Consumption: This FPGA is designed for power-sensitive applications. It operates with a low static power profile, which is crucial for battery-operated devices and energy-efficient systems.
  • Security: The ProASIC3 series includes security features that protect against unauthorized access and copying of intellectual property. The APA300-FGG144 has built-in features for design security, making it a trusted platform for sensitive applications.
  • High-Speed I/O: The device provides high-speed I/O interfaces that support a wide range of communications standards, ensuring fast data transfer and compatibility with other devices in a system.
  • Flexible Programming: Users can program the APA300-FGG144 with a variety of design tools, offering flexibility in the development process. The FPGA can be reprogrammed multiple times, allowing for iterative design and updates after deployment.
  • Package: It comes in a Fine Grid Array (FGA) package with 144 pins, offering a compact footprint for space-constrained applications without compromising on connectivity.

Applications:

The APA300-FGG144 is versatile and can be used in various sectors including industrial control systems, automotive electronics, communication infrastructure, medical devices, and defense. Its ability to handle complex logic operations and its reprogrammability make it ideal for prototyping as well as for production-level deployment in systems requiring high reliability and security.

Overall, the APA300-FGG144 FPGA from Microchip Technology is a powerful and secure solution for designers looking to create sophisticated digital systems with stringent power and space requirements.

You May Also Be Interested in

Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess