EN
  • EN
  • DE

XC4013XLT-1PQ208C

Part No XC4013XLT-1PQ208C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412700-XC4013XLT-1PQ208C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4013XLT-1PQ208C CAD Model

Description

The Xilinx XC4013XLT-1PQ208C is a Field-Programmable Gate Array (FPGA) belonging to the XC4000XLT family. This series is known for its low-voltage operation, catering to power-sensitive applications. The device is packaged in a 208-pin PQFP (Plastic Quad Flat Pack) for surface mounting.

Applications:

  • Handheld Devices: Power-efficient logic for portable electronics.
  • Battery-Powered Systems: Implementing logic in devices with limited power resources.
  • Wireless Communication: Implementing custom protocols and interfaces for wireless devices.
  • Portable Instrumentation: Creating custom test and measurement solutions for field use.
  • Low-Power Embedded Systems: Control and data processing in energy-constrained environments.

Features:

  • Configurable Logic Blocks (CLBs): Programmable logic elements providing the core functionality.
  • Input/Output Blocks (IOBs): Flexible interface for connecting to external devices.
  • Versatile Interconnect Architecture: Programmable routing resources for connecting CLBs and IOBs.
  • On-Chip Memory Resources: Block RAM for data storage and manipulation.
  • Low-Voltage Operation: Designed for operation at lower supply voltages, reducing power consumption.
  • PQ208 Package: A 208-pin Plastic Quad Flat Pack package.

Benefits:

  • Extended Battery Life: Reduced power consumption leads to longer operating times.
  • Reduced Heat Dissipation: Lower power dissipation simplifies thermal management.
  • Design Flexibility: Allows for customization and adaptation to specific application needs.
  • Reprogrammability: Enables design changes and updates without hardware modifications.
  • Reduced System Cost: Lower power requirements can simplify power supply design.

Additional Details:

The XC4013XLT-1 indicates the fastest speed grade within this series. The 'C' denotes commercial temperature range. The PQ208 package facilitates easy integration into printed circuit boards. Configuration is typically achieved through an external configuration device, such as a PROM or microcontroller. The device is well-suited for applications where power consumption is a critical design constraint.

You May Also Be Interested in

Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess