EN
  • EN
  • DE

CAHCT1G125QDCKRG4Q

Part No CAHCT1G125QDCKRG4Q
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SC70-5 / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type -
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number CAHCT1G125
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1381732-CAHCT1G125QDCKRG4Q
Ultra Librarian 3D Model Ultra Librarian CAHCT1G125QDCKRG4Q CAD Model

Description

The CAHCT1G125QDCKRG4Q is a high-performance, single-bit, non-inverting bus buffer gate with 3-state output, designed and manufactured by the renowned Texas Instruments. This component is part of the HC(T) family, known for its robustness and versatility, making it suitable for a wide array of electronic applications.

Key Features

  • Logic Type: The device features a single non-inverting buffer with a 3-state output, which can be used to control the flow of data in digital circuits by enabling or disabling the output signal.
  • Operating Voltage: It operates over a broad voltage range from 2V to 6V, allowing for integration in various logic-level environments.
  • Output Drive Capability: The CAHCT1G125QDCKRG4Q can drive up to 8 mA at 5V, making it capable of driving larger loads than standard CMOS outputs.
  • Package: Encased in a space-saving 5-pin SC-70 (SOT-353) package, it is ideal for compact designs where board space is at a premium.
  • Temperature Range: This device is operational over a wide temperature range from -55°C to 125°C, ensuring reliable performance in extreme conditions.

Applications

The versatility of the CAHCT1G125QDCKRG4Q makes it an excellent choice for a variety of applications, including:

  • Logic level shifting
  • Bus isolation
  • Signal gating
  • Memory address isolation
  • Capacitive drive applications

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability. The CAHCT1G125QDCKRG4Q is no exception, with design, manufacturing, and testing processes that ensure the device meets the rigorous demands of the electronics industry. This component is RoHS compliant and is designed to meet or exceed the performance requirements of the application.

Support and Resources

For technical support and additional resources, including datasheets, application notes, and design tools, customers can visit the Texas Instruments website or contact their support team. Texas Instruments provides extensive documentation and a community of engineers to help integrate the CAHCT1G125QDCKRG4Q into your next project.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7384 $51.6880
170+ $0.6059 $103.0030
260+ $0.5870 $152.6200
355+ $0.5680 $201.6400
460+ $0.5491 $252.5860
610+ $0.4923 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,850 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess