EN
  • EN
  • DE

XC4013XL-2BGG256C

Part No XC4013XL-2BGG256C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1009
Reference case BGA256
Manufacturer Xilinx Inc.
Win Source Part Number 758078-XC4013XL-2BGG256C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4013XL-2BGG256C CAD Model

Description

The Xilinx XC4013XL-2BGG256C is a Field-Programmable Gate Array (FPGA) from the XC4000XL series. This FPGA provides a flexible and versatile platform for implementing custom digital circuits. It is designed for applications requiring high performance and programmability, offering a wide range of logic resources and I/O capabilities.

Applications:

  • Digital Signal Processing (DSP): Used in applications such as audio processing, image processing, and telecommunications.
  • Data Communication: Implemented in networking equipment, routers, and switches.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs) and other industrial automation devices.
  • Aerospace and Defense: Used in avionics, radar systems, and other high-reliability applications.
  • Medical Imaging: Employed in medical devices such as MRI scanners and ultrasound machines.

Features:

  • Configurable Logic Blocks (CLBs): Provide a flexible architecture for implementing custom logic functions.
  • Input/Output Blocks (IOBs): Offer a wide range of I/O options for interfacing with external devices.
  • Programmable Interconnect: Allows for flexible routing of signals between logic blocks and I/O pins.
  • On-Chip Memory: Provides memory resources for data storage and processing.
  • Low Power Consumption: Designed for power-efficient operation.
  • Surface Mount Package: BGG256 package for easy assembly and integration.

Benefits:

  • Flexibility and Customization: Allows designers to implement custom digital circuits tailored to their specific needs.
  • High Performance: Provides high-speed operation for demanding applications.
  • Reconfigurability: Can be reprogrammed to implement different functions, reducing development time and cost.
  • Integration: Integrates multiple functions into a single device, reducing board space and system complexity.
  • Rapid Prototyping: Enables rapid prototyping and verification of digital designs.

Additional Details:

The Xilinx XC4013XL-2BGG256C consists of 576 logic cells. It operates at a speed grade of -2. It is packaged in a 256-ball BGA (Ball Grid Array) package, offering a compact footprint and improved thermal performance. The FPGA can be configured using various methods, including JTAG and serial configuration. It supports a wide range of I/O standards and protocols. The XC4000XL family is known for its reliability and robust performance in a variety of applications. This specific part is often used in legacy systems or specialized applications where the specific features and capabilities of the XC4000XL family are required.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess