EN
  • EN
  • DE

XC4013-5PQ160C

Part No XC4013-5PQ160C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025613-XC4013-5PQ160C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4013-5PQ160C CAD Model

Description

The XC4013-5PQ160C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC4000 family. This FPGA is a versatile device used for implementing custom digital circuits and systems. It is particularly suitable for prototyping, low-volume production, and applications where flexibility and reprogrammability are essential.

Applications:

  • Prototyping digital circuits
  • Custom logic implementation
  • Digital signal processing (DSP)
  • Image processing
  • Telecommunications
  • Networking equipment
  • Embedded systems

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Allow the FPGA to interface with external devices.
  • Interconnect resources: Enable flexible routing of signals between CLBs and IOBs.
  • Static RAM (SRAM) configuration: The FPGA's configuration is stored in SRAM, allowing for easy reprogramming.
  • On-chip clock management: Provides clock distribution and frequency synthesis capabilities.
  • 160-Pin PQFP Package: This specifies the physical package type, which affects mounting and board layout.
  • System speed: -5 denotes the speed grade, which will impact the maximum operational frequency.

Benefits:

  • Flexibility: The FPGA can be reprogrammed to implement different circuits without hardware changes.
  • Fast prototyping: Allows for rapid development and testing of digital designs.
  • Time to market: Reduces development time compared to custom ASICs.
  • Cost-effectiveness: Suitable for low-volume production where the cost of an ASIC is not justified.
  • On-the-fly reconfiguration: The FPGA can be reconfigured during operation to adapt to changing requirements.
  • Parallel Processing Capabilities: FPGAs are inherently parallel, suitable for computationally intensive tasks.

Additional Details:

The XC4013-5PQ160C's architecture consists of a matrix of CLBs interconnected by programmable routing channels. Each CLB contains lookup tables (LUTs) and flip-flops that can be configured to implement various logic functions. The IOBs provide a flexible interface to external devices, with programmable voltage levels and drive strengths. The -5 speed grade indicates the performance level of the device, with lower numbers generally indicating faster speeds. The PQ160 package refers to a 160-pin Plastic Quad Flat Pack. Designers typically use Hardware Description Languages (HDLs) like VHDL or Verilog to describe the desired circuit behavior, and then use Xilinx's design tools to synthesize, place, and route the design onto the FPGA. Power consumption, timing constraints, and resource utilization are critical considerations in FPGA design. Consult the Xilinx documentation for detailed specifications and application notes.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess