EN
  • EN
  • DE

XC4013-4PQ208C

Part No XC4013-4PQ208C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412694-XC4013-4PQ208C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4013-4PQ208C CAD Model

Description

The Xilinx XC4013-4PQ208C is a Field-Programmable Gate Array (FPGA) belonging to the XC4000 family. It offers a configurable platform for implementing diverse digital logic functions. Packaged in a 208-pin PQFP (Plastic Quad Flat Pack), it is suitable for applications requiring a balance of performance, flexibility, and size.

Applications:

  • Industrial Control Systems: Implementing custom control logic for machinery and automation.
  • Telecommunications Equipment: Implementing custom protocols and interfaces for data transmission and reception.
  • Medical Imaging: Performing real-time image processing and analysis.
  • Aerospace and Defense: Implementing custom signal processing and control systems for aircraft and other vehicles.
  • Data Acquisition Systems: Collecting and processing data from sensors and other sources.

Features:

  • Configurable Logic Blocks (CLBs): The core logic elements, programmable to perform a wide range of functions.
  • Input/Output Blocks (IOBs): Provide flexible interfaces for connecting to external devices.
  • Programmable Interconnect: A hierarchical network of routing channels for connecting CLBs and IOBs.
  • System-Level Features: Including clock management and boundary scan capabilities.
  • On-Chip Memory: For storing data and intermediate results.
  • Advanced Packaging: The PQ208 package offers a compact footprint and good thermal performance.

Benefits:

  • Flexibility and Customization: Tailor hardware functionality to specific application needs.
  • Reduced Development Time: Rapid prototyping and implementation compared to ASIC design.
  • Lower Cost: Cost-effective solution for low to medium volume production.
  • Reprogrammability: Adapt to changing requirements and implement design updates without hardware changes.
  • Parallel Processing Capabilities: Enables high-performance computing for demanding applications.

Additional Details:

The XC4013-4 designation indicates a specific speed grade, defining the maximum operational frequency of the FPGA. The 'C' suffix denotes commercial temperature range operation. The PQ208 package is a standard surface-mount package, allowing for easy integration into printed circuit boards. Configuration data is typically loaded externally via a serial or parallel interface. The device supports various configuration modes to suit different system requirements.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Actel Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1954 $63.5862
7+ $17.3908 $121.7356
11+ $16.8480 $185.3280
15+ $16.3040 $244.5600
19+ $15.7611 $299.4609
25+ $14.1303 $353.2575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess