EN
  • EN
  • DE

XC4010E-5PQ160C

Part No XC4010E-5PQ160C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212620-XC4010E-5PQ160C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4010E-5PQ160C CAD Model

Description

The XC4010E-5PQ160C is a Field-Programmable Gate Array (FPGA) from Xilinx's popular XC4000E family. FPGAs are highly configurable integrated circuits that allow designers to implement custom digital logic functions. They offer a flexible alternative to fixed-function ASICs (Application-Specific Integrated Circuits) and are widely used in prototyping and low-to-medium volume production.

Applications

  • Digital signal processing (DSP)
  • Image processing
  • Networking and telecommunications equipment
  • Motor control systems
  • Industrial automation

Features

  • Configurable Logic Blocks (CLBs)
  • Input/Output Blocks (IOBs)
  • Programmable interconnect
  • On-chip RAM
  • System-level features (e.g., clock management)

Benefits

  • Flexibility to implement custom logic functions
  • Fast prototyping and development cycle
  • Reconfigurable design allows for modifications and upgrades
  • High performance for demanding applications
  • Cost-effective solution for low-to-medium volume production

Additional Details

The XC4010E-5PQ160C offers a specific number of CLBs, IOBs, and on-chip RAM blocks. The '-5' indicates the speed grade, with lower numbers generally indicating faster performance. The 'PQ160C' denotes the package type, which is a plastic quad flat pack (PQFP) with 160 pins and commercial temperature range. The FPGA is programmed using Xilinx's design tools, which allow designers to create and simulate their logic designs before programming the device. Refer to the Xilinx datasheet for detailed device specifications, timing characteristics, and programming information to ensure proper implementation of custom logic designs. The XC4000 series uses static RAM (SRAM) for configuration, requiring an external configuration memory (e.g., EEPROM or flash memory) to store the configuration data.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess