EN
  • EN
  • DE

XC4005E4PC84I

Part No XC4005E4PC84I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Field Programmable Gate Array FPGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1173734-XC4005E4PC84I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4005E4PC84I CAD Model

Description

The XC4005E-4PC84I is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000E family. These FPGAs are versatile integrated circuits that can be configured by the user to implement a wide range of digital logic functions. The '4' denotes the speed grade, 'PC84' indicates the package type (Plastic Quad Flat Pack with 84 pins), and 'I' signifies the industrial temperature range.

Applications:

  • Prototyping: Ideal for prototyping digital circuits and systems before committing to custom ASICs.
  • Custom Logic: Implementing custom logic functions tailored to specific application requirements.
  • Digital Signal Processing (DSP): Performing DSP operations such as filtering, FFTs, and modulation/demodulation.
  • Embedded Systems: Used in embedded systems for control, data processing, and interface functions.
  • Communication Systems: Implementing communication protocols such as Ethernet, UART, and SPI.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Allows for flexible routing of signals between CLBs and IOBs.
  • On-Chip RAM: Includes on-chip RAM blocks for data storage.
  • Industrial Temperature Range: Operates reliably over a wide temperature range (-40°C to +85°C).

Benefits:

  • Design Flexibility: Allows for in-system programmability and reconfiguration, providing design flexibility.
  • Faster Time-to-Market: Reduces development time by enabling rapid prototyping and design iteration.
  • Hardware Acceleration: Accelerates performance by implementing critical functions in hardware.
  • Reduced Board Space: Integrates multiple logic functions into a single device, minimizing board size.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing custom logic.

Additional Details:

The XC4005E-4PC84I is configured using Xilinx's development tools, which provide a graphical user interface for design entry, simulation, and programming. The device is typically programmed using a JTAG interface. The datasheet for the XC4005E-4PC84I provides detailed information on the device's architecture, electrical characteristics, and timing specifications. Configuration memory, power consumption, and available I/O pins are crucial specifications to consider during the design process. Xilinx provides application notes and design examples to assist designers in using the XC4005E-4PC84I. The number of logic gates, flip-flops, and RAM bits available on the device are important for determining its suitability for a specific application. Proper power supply decoupling, clock distribution, and signal termination techniques are also crucial for ensuring optimal performance and reliability.

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Mosel Vitelic, Corp
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess