EN
  • EN
  • DE

XC4005A-5PC84C

Part No XC4005A-5PC84C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229479-XC4005A-5PC84C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4005A-5PC84C CAD Model

Description

The XC4005A-5PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000 family. It is a versatile device used for implementing custom digital logic circuits. The '-5' indicates the speed grade, 'PC84' refers to the 84-pin Plastic Quad Flat Pack (PQFP) package, and 'C' designates the temperature range.

Applications:

  • Prototyping: Used extensively for prototyping digital systems before committing to ASIC designs.
  • Glue Logic: Implemented as glue logic to connect different components in a system.
  • State Machines: Ideal for implementing complex state machines for control applications.
  • Digital Signal Processing (DSP): Used in basic DSP applications, such as filtering and data manipulation.
  • Custom Peripherals: Implemented for interfacing with custom or legacy peripherals.

Features:

  • Configurable Logic Blocks (CLBs): Provides a matrix of configurable logic blocks that can be interconnected to implement custom logic functions.
  • Input/Output Blocks (IOBs): Offers flexible input/output capabilities for interfacing with external devices.
  • Programmable Interconnect: Features a hierarchical interconnect structure for routing signals between CLBs and IOBs.
  • On-Chip RAM: Includes small amounts of on-chip RAM for data storage.
  • 84-Pin PQFP Package: Offers a compact and easily solderable package.

Benefits:

  • Flexibility: Allows for rapid prototyping and modification of digital designs.
  • Customization: Enables designers to implement custom logic functions tailored to their specific needs.
  • Time-to-Market: Reduces time-to-market by allowing designers to quickly implement and test their designs.
  • Cost-Effective: Provides a cost-effective solution for low- to medium-volume applications.
  • Easy to Use: Supported by Xilinx's development tools, which provide a comprehensive environment for design entry, simulation, and implementation.

The XC4005A-5PC84C is programmed using Xilinx's development tools, which allow designers to specify the desired logic functions and interconnections. The device is programmed by loading a configuration bitstream into its internal configuration memory. The XC4000 family of FPGAs is a popular choice for applications requiring flexible and customizable digital logic solutions. The 84-pin PQFP package makes it easy to prototype and integrate into existing systems. Its combination of configurable logic blocks, flexible I/O, and programmable interconnect makes it a versatile device for a wide range of applications. The 'C' designation suggests this part is suitable for commercial temperature ranges (0°C to 70°C).

You May Also Be Interested in

Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xicor Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
NEC
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess