EN
  • EN
  • DE

SIP32408DNP-T1

Part No SIP32408DNP-T1
Manufacturer Vishay
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1633+
Reference case TDFN-4
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 749242-SIP32408DNP-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIP32408DNP-T1 CAD Model

Description

The SIP32408DNP-T1 is a load switch manufactured by Vishay Semiconductors. It is designed to control the power supply to specific loads within an electronic system. This load switch offers features such as low on-resistance, fast turn-on and turn-off times, and protection functions, making it suitable for a wide range of power management applications.

Applications:

  • Power management in portable devices
  • Load switching in SSDs (Solid State Drives)
  • Power distribution in industrial equipment
  • Hot-swap applications
  • Power control in telecom equipment
  • Notebook computers and tablets

Features:

  • Low On-Resistance: Minimizes power loss during conduction, increasing efficiency.
  • Fast Turn-On and Turn-Off Times: Enables rapid control of power to the load.
  • Over-Temperature Protection (OTP): Protects the switch from overheating.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Controlled Slew Rate: Reduces inrush current during turn-on.
  • Small Footprint: Facilitates compact designs.

Benefits:

  • Improved energy efficiency due to low on-resistance.
  • Enhanced system reliability due to built-in protection features.
  • Reduced inrush current, preventing voltage drops and potential damage to other components.
  • Simplified power management design with integrated functionality.
  • Compact solution for space-constrained applications.

Additional Details:

The SIP32408DNP-T1 typically operates from a low input voltage and can switch moderate load currents. The controlled slew rate feature minimizes voltage droop during turn-on, ensuring stable power delivery to the load. The device is available in a small DFN (Dual Flat No-Lead) package, allowing for high-density mounting. Detailed electrical characteristics, thermal performance data, and application circuits can be found in the product datasheet to ensure proper design and operation.

This load switch is a versatile solution for controlling power distribution in a variety of electronic systems, offering a combination of efficiency, protection, and compact size.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5117 $58.8455
280+ $0.4193 $117.4040
430+ $0.4066 $174.8380
590+ $0.3939 $232.4010
760+ $0.3800 $288.8000
1,020+ $0.3407 $347.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess