EN
  • EN
  • DE

XC4003ETM

Part No XC4003ETM
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009863-XC4003ETM
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4003ETM CAD Model

Description

The XC4003ETM is a Field-Programmable Gate Array (FPGA) from Xilinx Inc. It is part of the XC4000 family, a series of FPGAs known for their flexibility and configurability, allowing designers to implement custom digital circuits. FPGAs provide a reprogrammable alternative to Application-Specific Integrated Circuits (ASICs), offering a faster time-to-market and lower development costs for many applications.

Applications

  • Digital Signal Processing (DSP): Used for implementing custom DSP algorithms.
  • Image Processing: Employed in image processing systems for real-time image analysis and manipulation.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for custom protocol implementation.
  • Aerospace and Defense: Used in aerospace and defense applications for mission-critical control systems.
  • Industrial Control: Implemented in industrial control systems for machine control and automation.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of configurable logic blocks that can be programmed to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable input/output blocks for interfacing with external devices.
  • Interconnect Resources: Features a flexible interconnect network for routing signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Uses SRAM cells to store the configuration data, allowing for reprogrammability.
  • On-Chip Clock Management: Includes on-chip clock management circuitry for generating and distributing clock signals.

Benefits

  • Flexibility: Allows designers to implement custom digital circuits without the need for ASICs.
  • Reprogrammability: Can be reprogrammed multiple times, allowing for design changes and updates.
  • Fast Time-to-Market: Reduces time-to-market compared to ASICs due to the reprogrammable nature.
  • Lower Development Costs: Reduces development costs compared to ASICs.
  • High Performance: Provides high performance for demanding applications.

Additional Details

The XC4003ETM's architecture consists of a matrix of configurable logic blocks (CLBs) interconnected by programmable routing channels. The 'XC4003' indicates the specific density and feature set of the FPGA within the XC4000 family. The 'ETM' likely refers to the package type and temperature range. The configuration data is typically loaded from an external memory device, such as an EEPROM or flash memory. The operating voltage is typically 5V or 3.3V. Design tools from Xilinx, such as ISE (Integrated Software Environment), are used for designing, simulating, and implementing circuits on the FPGA. Key parameters include the number of logic gates, the number of I/O pins, and the maximum operating frequency. FPGAs are essential components in many modern electronic systems, enabling designers to create custom hardware solutions for a wide range of applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess