EN
  • EN
  • DE

XC3SD1800-4CSG484I

Part No XC3SD1800-4CSG484I
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842632-XC3SD1800-4CSG484I
Ultra Librarian 3D Model Ultra Librarian XC3SD1800-4CSG484I CAD Model

Description

The XC3SD1800-4CSG484I is a Spartan-3A DSP series Field-Programmable Gate Array (FPGA) from Xilinx. This device is specifically designed for digital signal processing (DSP) applications, providing a balance of performance, features, and cost-effectiveness. It is part of the Spartan-3A DSP family and offers a comprehensive set of DSP-oriented features alongside general-purpose programmable logic.

Applications:

  • Video Processing: Used in video encoders/decoders, image processing systems, and video surveillance equipment for real-time video analysis and manipulation.
  • Audio Processing: Employed in audio effects processors, digital mixers, and audio recording equipment for high-fidelity audio processing.
  • Wireless Communications: Integrated into base stations and wireless devices for implementing custom modem designs, channel estimation, and equalization algorithms.
  • Medical Imaging: Utilized in medical imaging systems for image reconstruction, filtering, and analysis.
  • Industrial Automation: Found in industrial controllers and machine vision systems for implementing complex control algorithms and real-time decision-making.

Features:

  • DSP Slices: Dedicated DSP slices optimized for high-performance arithmetic operations such as multiplication and accumulation.
  • Configurable Logic Blocks (CLBs): Provide flexible logic implementation using configurable logic elements.
  • Input/Output Blocks (IOBs): Offer programmable input and output interfaces for interfacing with external devices.
  • On-Chip Memory: Includes substantial on-chip memory resources for data storage and processing.
  • Digital Clock Manager (DCM): Provides robust clock management capabilities, including clock multiplication, division, and phase shifting.
  • Power Optimization: Designed for low-power operation, making it suitable for portable devices.

Benefits:

  • Enhanced DSP Performance: Dedicated DSP slices enable high-performance signal processing applications.
  • Reduced Time-to-Market: Rapid prototyping and hardware customization reduce development time.
  • Design Flexibility: Programmability allows for implementing custom logic and algorithms.
  • Lower Power Consumption: Optimized architecture for low power operation, suitable for battery-powered devices.
  • Enhanced System Integration: Extensive I/O capabilities simplify interfacing with external components.
  • Cost-Effectiveness: Reduces the need for external DSP chips, resulting in lower system costs.

Additional Details:

The XC3SD1800-4CSG484I features 1.8 million system gates, a significant number of DSP slices, and extensive on-chip memory. The '-4' speed grade indicates the performance level within the Spartan-3A DSP family. The CSG484 package is a chip-scale BGA (ball grid array) package with 484 balls, providing high-density I/O connections. The 'I' suffix denotes industrial temperature range operation. Detailed specifications can be found in the Xilinx Spartan-3A DSP datasheet.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess