EN
  • EN
  • DE

XC3S5000-5FGG1156C

Part No XC3S5000-5FGG1156C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Number of Gates 5e+06
RoHS Compliant
Win Source Part Number 1105316-XC3S5000-5FGG1156C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3S5000-5FGG1156C CAD Model

Description

The Xilinx XC3S5000-5FGG1156C is a high-density member of the Spartan-3 family of Field Programmable Gate Arrays (FPGAs). Designed for complex applications requiring significant logic resources and high I/O connectivity, this FPGA provides a versatile and cost-effective solution for a wide range of digital systems. Its programmable nature enables designers to implement custom hardware functions and adapt to evolving requirements.

Applications

  • Advanced Image Processing: Video encoding/decoding, image recognition, and advanced filtering.
  • Complex Communication Systems: High-speed data transmission, protocol conversion, and network processing.
  • Industrial Control Systems: High-performance motor control, robotics, and automation.
  • Medical Imaging: High-resolution image acquisition and processing.
  • Aerospace and Defense: Signal processing, radar systems, and embedded control.

Features

  • 5 Million System Gates: Provides a large amount of programmable logic resources for implementing complex digital circuits.
  • High Performance: Delivers fast switching speeds and low propagation delays for high-speed operation.
  • Extensive I/O: Supports a wide range of I/O standards and interfaces for connecting to external devices.
  • Embedded Multipliers: Dedicated hardware multipliers enable high-speed arithmetic operations.
  • On-Chip Memory: Block RAM provides storage for data and instructions, facilitating efficient data processing.
  • Digital Clock Managers (DCMs): Enables precise clock generation and management for complex timing requirements.
  • 1156-Pin Fine-Pitch Ball Grid Array (FGG) Package: Provides a high pin count for maximum I/O connectivity.
  • -5 Speed Grade: Specifies the performance level of the FPGA.
  • C Temperature Grade: Indicates the commercial temperature range.

Benefits

  • High Capacity: Enables the implementation of complex and demanding digital systems.
  • Design Flexibility: Allows for easy modification and reconfiguration of designs.
  • Reduced Time to Market: Enables rapid prototyping and development of custom hardware.
  • Integration: Reduces component count and board space by integrating multiple functions into a single device.
  • Performance: Delivers high performance for demanding applications.

Additional Details

The XC3S5000-5FGG1156C is based on a 90nm process technology. It operates with a core voltage of 1.2V. Detailed specifications, including the exact number of logic cells, block RAM size, and I/O count, can be found in the Xilinx Spartan-3 datasheet. Designers typically use the Xilinx ISE or Vivado design suites to develop and implement their designs on this FPGA. The configuration data is stored in SRAM cells, loaded during power-up from an external configuration device.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess