EN
  • EN
  • DE

XC3S4000-4FG900I

Part No XC3S4000-4FG900I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 633 I/O 900FBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 6912
Number of Logic Elements/Cells 62208
Total RAM Bits 1769472
Number of I/O 633
Number of Gates 4000000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 900-FBGA (31x31)
Win Source Part Number 214187-XC3S4000-4FG900I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S4000-4FG900I CAD Model

Description

The XC3S4000-4FG900I is a high-density Field-Programmable Gate Array (FPGA) from the Xilinx Spartan-3 series. It's designed for complex digital logic applications requiring substantial resources and programmable logic capabilities. This FPGA offers a balance between performance, power efficiency, and logic capacity, making it suitable for a range of demanding applications.

Applications:

  • Telecommunications: Used in network infrastructure equipment, signal processing, and data communication systems.
  • Industrial Automation: Employed in advanced control systems, robotics, and machine vision applications.
  • Aerospace and Defense: Integrated into radar systems, avionics, and military communication equipment.
  • Medical Imaging: Utilized in medical imaging systems, such as MRI and CT scanners, for image processing and control.
  • High-Performance Computing: Implemented in specialized computing platforms for accelerating specific algorithms.

Features:

  • Logic Cells: Offers a high number of logic cells (approximately 66,912 logic cells), enabling the implementation of complex digital designs.
  • Block RAM: Includes extensive block RAM resources for on-chip memory storage.
  • Distributed RAM: Features distributed RAM for smaller memory storage requirements.
  • Digital Clock Managers (DCMs): Equipped with multiple DCMs for advanced clock frequency synthesis and management.
  • I/O Pins: Provides a large number of I/O pins (900-pin FG package) for interfacing with numerous external devices.
  • Operating Voltage: Operates at a specific core voltage to ensure compatibility with standard digital logic levels.
  • Temperature Grade: Available in different temperature grades to suit various operating environments.
  • Configuration Options: Supports multiple configuration methods, including JTAG, SPI, and parallel configuration.

Benefits:

  • High Capacity: Provides ample logic resources for implementing complex and demanding digital designs.
  • Flexibility: Enables design modifications and customizations without requiring hardware changes.
  • Time-to-Market: Reduces development time by facilitating rapid prototyping and iteration.
  • Performance: Delivers high performance for demanding digital logic and signal processing applications.
  • Integration: Integrates a wide range of features, such as RAM, clock management, and I/O interfaces, on a single chip.

Technical Specifications: The XC3S4000-4FG900I operates at a core voltage of around 1.2V. It comes in a 900-pin FG package. Key resources include a large amount of block RAM, distributed RAM, and several digital clock managers for optimal performance and resource utilization. The 'I' at the end of the part number signifies an Industrial temperature grade, and '-4' denotes a specific speed grade within the Spartan-3 family.

You May Also Be Interested in

Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.4447 $107.4447
2+ $103.9787 $207.9574
3+ $100.5128 $301.5384
4+ $90.1149 $360.4596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess