EN
  • EN
  • DE

XC3S1500-FG456EGQ 4C

Part No XC3S1500-FG456EGQ 4C
Manufacturer Xilinx Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0741+
Reference case BGA456
Manufacturer Xilinx Inc.
Win Source Part Number 717018-XC3S1500-FG456EGQ 4C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S1500-FG456EGQ 4C CAD Model

Description

The XC3S1500-FG456EGQ 4C is a Field Programmable Gate Array (FPGA) from Xilinx's Spartan-3 series. This FPGA provides a flexible and programmable platform for implementing a wide range of digital logic circuits. It is designed to offer a balance of performance, cost, and power efficiency, making it suitable for various embedded applications.

Applications

  • Industrial Control Systems: Used for implementing custom control logic and data processing.
  • Motor Control: Implements advanced motor control algorithms and interfaces.
  • Image Processing: Used in applications such as video surveillance and medical imaging.
  • Automotive Electronics: Implements custom logic in automotive control systems.
  • Networking Equipment: Used for implementing custom packet processing and routing functions.
  • Consumer Electronics: Found in devices requiring custom digital logic and processing capabilities.

Features

  • 1.5 Million System Gates: Provides ample logic resources for complex designs.
  • 456-Pin Fine-Pitch Ball Grid Array (FG456) Package: Facilitates high-density board designs.
  • High-Performance Architecture: Delivers efficient logic implementation.
  • Embedded Multipliers: Provides dedicated hardware for high-speed arithmetic operations.
  • Block RAM: Offers on-chip memory resources for data storage and processing.
  • Configurable I/O: Supports a wide range of I/O standards and voltages.

Benefits

  • Flexibility: Can be reprogrammed to implement different functions and adapt to changing requirements.
  • Cost-Effectiveness: Offers a cost-optimized solution for implementing custom logic.
  • High Performance: Delivers the performance required for demanding applications.
  • Rapid Prototyping: Enables fast development and testing of digital designs.
  • Reduced Time-to-Market: Shortens the development cycle for new products.
  • Customizable Logic: Allows designers to tailor the FPGA to their specific application needs.

Additional Details

The XC3S1500-FG456EGQ 4C operates at a core voltage of 1.2V. It includes a variety of configurable logic blocks (CLBs), each containing several logic cells that can be interconnected to implement custom logic functions. The FPGA also features dedicated clock management circuitry for generating and distributing clock signals. The 4C speed grade indicates a specific performance level within the Spartan-3 family. The device is typically configured using Xilinx's ISE or Vivado design tools. Detailed information on the FPGA's architecture, configuration options, and performance characteristics can be found in the Xilinx Spartan-3 FPGA user guide and datasheet. The part number includes information such as the family (XC3S), density (1500), package (FG456), grade (EGQ), and speed grade (4C).

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess