EN
  • EN
  • DE

XC3S1000-5FTG256I

Part No XC3S1000-5FTG256I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412644-XC3S1000-5FTG256I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S1000-5FTG256I CAD Model

Description

The XC3S1000-5FTG256I is a Field-Programmable Gate Array (FPGA) from the Spartan-3 family manufactured by Xilinx. This FPGA provides a flexible and cost-effective solution for a wide range of digital logic applications. Its architecture is designed for high performance and low power consumption, making it suitable for both prototyping and production deployments.

Applications

  • Industrial Control Systems: Used for implementing custom control logic, data acquisition, and motor control.
  • Consumer Electronics: Employed in multimedia processing, display controllers, and audio processing.
  • Automotive Systems: Utilized in advanced driver-assistance systems (ADAS), infotainment systems, and vehicle networking.
  • Communication Systems: Applied in wireless communication, software-defined radio (SDR), and network interface cards (NICs).
  • Medical Devices: Integrated into imaging systems, patient monitoring equipment, and diagnostic tools.

Features

  • System Performance: Offers high-speed performance with optimized architecture.
  • Logic Cells: Contains 17,280 logic cells for implementing complex digital circuits.
  • Distributed RAM: Features 360 Kbits of distributed RAM for on-chip data storage.
  • Block RAM: Includes 360 Kbits of block RAM for larger data storage requirements.
  • Multipliers: Equipped with 24 dedicated 18 x 18 multipliers for high-speed arithmetic operations.
  • Digital Clock Managers (DCMs): Provides flexible clock management and frequency synthesis.
  • I/O Pins: Offers 195 user I/O pins for interfacing with external devices and systems.
  • Package: Available in a 256-pin Fine-Pitch Ball Grid Array (FTG256) package.
  • Operating Temperature: Industrial temperature range (-40°C to +100°C).

Benefits

  • Flexibility: Allows for custom hardware implementation, enabling rapid prototyping and design iterations.
  • High Performance: Provides high-speed processing capabilities for demanding applications.
  • Cost-Effectiveness: Offers a cost-optimized solution compared to custom ASIC designs.
  • Integration: Integrates various functionalities into a single chip, reducing board space and system complexity.
  • Reconfigurability: Enables in-system reprogramming, allowing for design updates and feature enhancements without hardware changes.

Additional Details

The XC3S1000-5FTG256I operates at a voltage range of 1.14V to 1.26V. It is supported by Xilinx's ISE design suite, which provides comprehensive tools for design entry, simulation, and implementation. The device's architecture includes Configurable Logic Blocks (CLBs), which are the fundamental building blocks for implementing logic functions. The Spartan-3 family is known for its low static power consumption, making it suitable for battery-powered and energy-sensitive applications. The FTG256 package ensures a compact footprint and efficient thermal management.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess