EN
  • EN
  • DE

GBJ1008-BP

Part No GBJ1008-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 800V 10A GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800 V
Current - Average Rectified (Io) 10 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 5 A
Current - Reverse Leakage @ Vr 10 µA @ 800 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package 4-SIP, GBJ
Supplier Device Package GBJ
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1491032-GBJ1008-BP
Ultra Librarian 3D Model Ultra Librarian GBJ1008-BP CAD Model

Description

N

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1kV 2A 1.1V@2A KBP
Lowest to $0.0693
Vishay
BRIDGE RECT 1P 600V 25A GSIB-5S
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 12A GBPC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0578
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess