EN
  • EN
  • DE

XC3330A

Part No XC3330A
Manufacturer Xilinx Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 405110-XC3330A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC3330A CAD Model

Description

The Xilinx XC3330A is a Field-Programmable Gate Array (FPGA) belonging to the XC3000 family. These FPGAs are configurable logic devices designed to implement custom digital circuits. The XC3330A offers a flexible and versatile platform for prototyping and implementing a variety of digital logic functions.

Applications

  • Digital Signal Processing (DSP) applications
  • Motor control systems
  • Communication systems
  • Industrial automation
  • Prototyping custom logic circuits

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides flexible I/O interfaces for connecting to external devices.
  • Programmable Interconnect: Features a programmable interconnect network that allows for flexible routing of signals between CLBs and IOBs.
  • On-Chip Memory: Includes on-chip memory resources for data storage.
  • High-Speed Operation: Designed for high-speed digital logic implementation.
  • User-Configurable: Configurable by the user using Xilinx development tools.

Benefits

  • Flexibility: Allows for the implementation of a wide range of custom digital circuits.
  • Prototyping: Ideal for prototyping and testing new designs.
  • Time-to-Market: Reduces time-to-market by allowing for rapid prototyping and implementation.
  • Cost-Effective: Offers a cost-effective solution for implementing custom logic.
  • Reconfigurability: Can be reconfigured to implement different functions as needed.
  • Performance: Provides high-speed performance for demanding applications.

Additional Details

The XC3330A typically has a gate count in the thousands. It utilizes static RAM (SRAM) technology for configuration, requiring an external configuration memory. The device is programmed using Xilinx's development tools, which allow users to define the logic functions and interconnect routing. The operating voltage is typically 5V. Refer to the Xilinx datasheet for detailed specifications including gate count, I/O count, power consumption, and timing characteristics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess