EN
  • EN
  • DE

XC3142-5PQ100C

Part No XC3142-5PQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014576-XC3142-5PQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3142-5PQ100C CAD Model

Description

The XC3142-5PQ100C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 family. These FPGAs are versatile integrated circuits that can be configured by the user to implement custom digital circuits. This specific part is housed in a PQ100 (Plastic Quad Flat Pack with 100 pins) package and has a speed grade of -5. The XC3000 family is known for providing a flexible and cost-effective solution for implementing a wide range of digital logic functions.

Applications:

  • Prototyping Digital Circuits
  • Custom Logic Implementation
  • Glue Logic Replacement
  • State Machines
  • Data Acquisition Systems

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable IOBs for interfacing with external devices.
  • Programmable Interconnect: Features a programmable interconnect network that allows the CLBs and IOBs to be connected in a variety of ways.
  • Static RAM (SRAM) Configuration: Configured using SRAM, which allows for easy reprogramming.
  • On-Chip Oscillators: Includes on-chip oscillators for clock generation.
  • 100-Pin PQFP Package: Housed in a 100-pin PQFP package for easy surface mounting.

Benefits:

  • Flexibility: Offers unparalleled flexibility in implementing custom digital circuits.
  • Fast Prototyping: Allows for rapid prototyping of digital designs.
  • Reduced Time-to-Market: Shortens the time-to-market for new products.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic.
  • Reprogrammability: Can be easily reprogrammed to implement different designs.

Additional Details:

The XC3142-5PQ100C utilizes SRAM technology for configuration, meaning the configuration data is stored in on-chip SRAM cells. This allows for easy reprogramming, making it ideal for prototyping and experimentation. The speed grade of -5 indicates the performance level of the device, with lower numbers typically indicating higher performance. The CLBs are the basic building blocks of the FPGA and can be configured to implement a variety of logic functions, such as AND, OR, XOR, and flip-flops. The programmable interconnect network allows these CLBs to be connected in a variety of ways, enabling the implementation of complex digital circuits. The IOBs provide the interface between the FPGA and external devices, and they can be configured to support a variety of input and output standards. Detailed information on the architecture, configuration, and performance of the XC3142-5PQ100C can be found in the Xilinx documentation for the XC3000 family.

You May Also Be Interested in

Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess