EN
  • EN
  • DE

XC3090-70PG175C

Part No XC3090-70PG175C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3090-70PG175C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105272-XC3090-70PG175C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3090-70PG175C CAD Model

Description

The XC3090-70PG175C is a Field-Programmable Gate Array (FPGA) manufactured by Xilinx Inc., a member of the XC3000 family. This series offers a configurable platform for implementing complex digital logic circuits. The '-70' typically refers to the speed grade of the device, while 'PG175C' denotes a Plastic Grid Array package with 175 pins and a commercial temperature range.

Applications:

  • Advanced Communication Systems: Used in high-performance communication systems for signal processing and data routing.
  • High-End Industrial Control: Controls complex industrial processes requiring high-speed and precision.
  • Medical Imaging Equipment: Implements image processing algorithms in medical imaging systems.
  • Aerospace Applications: Used in aerospace systems for data acquisition and control.
  • High-Performance Computing: Used as an accelerator in high-performance computing applications.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement a wide range of logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a flexible interconnect network that allows for routing signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Uses SRAM cells to store the configuration data, enabling in-system reprogrammability.
  • 175-Pin Package: The PG175 package provides a high number of I/O pins for complex designs.

Benefits:

  • Flexibility: Can be reconfigured to implement different logic functions, adapting to changing design requirements.
  • Rapid Prototyping: Enables quick prototyping and validation of complex digital designs.
  • High Performance: Provides high-speed performance for demanding applications.
  • Reprogrammability: Allows for design modifications and bug fixes without requiring hardware replacements.
  • Reduced Time to Market: Significantly reduces the time to market compared to custom ASIC development.

The XC3090-70PG175C operates within a commercial temperature range. The device requires a specific supply voltage; refer to the Xilinx datasheet for the correct voltage and current specifications. The speed grade '-70' is an indicator of its timing performance; consult the datasheet for detailed timing parameters. The device is typically programmed using Xilinx's development tools, like the ISE software. The 175-pin package provides a large number of I/O connections, making it suitable for complex, high-performance applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess