EN
  • EN
  • DE

XC3042-70PQ100C

Part No XC3042-70PQ100C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412577-XC3042-70PQ100C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3042-70PQ100C CAD Model

Description

The XC3042-70PQ100C is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC3000 family. This family is known for providing a flexible and cost-effective solution for implementing custom logic circuits. The XC3042-70PQ100C is designed to be user-programmable, allowing designers to configure the device to meet specific application requirements.

Applications

  • Prototyping: Used extensively for prototyping digital circuits and systems.
  • Custom Logic Implementation: Implements application-specific logic functions.
  • Data Processing: Used in data processing applications requiring high-speed computation.
  • Control Systems: Employed in embedded control systems for industrial automation.
  • Telecommunications: Integrated into telecommunications equipment for signal processing and routing.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be programmed to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a programmable interconnect matrix for routing signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Uses SRAM cells to store the configuration data, allowing for easy reprogramming.
  • 100-Pin PQFP Package: Housed in a 100-pin Plastic Quad Flat Pack (PQFP) for surface mount assembly.
  • 70 MHz Maximum Frequency: Operates at a maximum frequency of 70 MHz.

Benefits

  • Flexibility: Offers a high degree of flexibility in implementing custom logic functions.
  • Reprogrammability: Can be easily reprogrammed to adapt to changing requirements.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic compared to traditional ASICs.
  • Time-to-Market: Reduces time-to-market by allowing designers to quickly prototype and implement their designs.
  • Integration: Enables the integration of multiple logic functions into a single device.

Additional Details

The XC3042-70PQ100C typically requires an external configuration memory to store the configuration data. Upon power-up, the configuration data is loaded into the SRAM cells of the FPGA, configuring the device. The number of CLBs and IOBs available in the XC3042-70PQ100C can be found in the Xilinx datasheet for the XC3000 family. The device is commonly programmed using Xilinx's development tools, which provide a graphical user interface for designing and implementing logic circuits. The power supply voltage required by the XC3042-70PQ100C is typically 5V.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess