EN
  • EN
  • DE

XC3042-70CQ100M

Part No XC3042-70CQ100M
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025124-XC3042-70CQ100M
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3042-70CQ100M CAD Model

Description

The XC3042-70CQ100M is a Field Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC3000 family. These FPGAs are configurable logic devices that allow designers to implement custom digital circuits. The XC3042-70CQ100M offers a balance of logic capacity, performance, and flexibility for a wide range of applications.

Applications:

  • Prototyping: Used for rapid prototyping of digital circuits and systems.
  • Custom Logic: Implements custom logic functions tailored to specific application requirements.
  • Digital Signal Processing (DSP): Suitable for DSP applications such as filtering, encoding, and decoding.
  • Embedded Systems: Integrated into embedded systems for control and data processing.
  • Communication Systems: Used in communication equipment for signal processing and interface control.

Features:

  • Configurable Logic Blocks (CLBs): Contains configurable logic blocks that can be programmed to implement a variety of logic functions.
  • Input/Output Blocks (IOBs): Provides programmable input/output blocks for interfacing with external devices.
  • Programmable Interconnect: Features a programmable interconnect network for routing signals between CLBs and IOBs.
  • System Clock Management: Includes clock management circuitry for generating and distributing clock signals.
  • On-Chip Debugging: Supports on-chip debugging features for verifying and troubleshooting designs.

Benefits:

  • Flexibility: Allows for flexible implementation of custom digital circuits.
  • Time-to-Market: Reduces time-to-market by enabling rapid prototyping and design iteration.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic functions.
  • Performance: Offers high-performance operation for demanding applications.
  • Reconfigurability: Can be reconfigured to implement different functions without hardware changes.

Additional Details:

The XC3042-70CQ100M comes in a 100-pin CQFP (Ceramic Quad Flat Pack) package. It features 64 CLBs and 64 IOBs. The device operates with a supply voltage of 5V. It supports a maximum clock frequency of 70 MHz. Configuration is typically done using a serial PROM or through a microprocessor interface. Detailed datasheets provide complete information on device specifications, pinout diagrams, and programming instructions.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess