The XC3030A7VQG100C is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC3000 family. These FPGAs offer a flexible and cost-effective solution for implementing custom digital circuits. The XC3030A7VQG100C features a configurable logic block (CLB) architecture, allowing designers to implement a wide range of logic functions and interconnections. It is suitable for prototyping, low-volume production, and applications where design flexibility and time-to-market are critical.
Applications
- Prototyping of digital systems
- Custom logic circuits
- State machine implementations
- Interface controllers
- Signal processing applications
Features
- Configurable Logic Blocks (CLBs) for implementing logic functions
- Programmable interconnect matrix for flexible routing
- Input/Output Blocks (IOBs) for interfacing with external devices
- On-chip clock management circuitry
- 100-pin VQFP package
- Operating temperature range: 0°C to +85°C
Benefits
- Reduced development time due to reprogrammability and flexibility.
- Cost-effective solution for low-volume production runs.
- Ability to implement custom logic functions tailored to specific application requirements.
- Simplified design process with Xilinx development tools.
- Adaptability to changing design requirements through reconfiguration.
Additional Details
The XC3030A7VQG100C offers a versatile platform for implementing a variety of digital circuits. Its CLB architecture enables efficient implementation of combinational and sequential logic. The programmable interconnect matrix allows designers to optimize routing for performance and resource utilization. The IOBs provide flexible interfacing with external memory, peripherals, and other devices. The device is programmed using Xilinx development tools, which provide a comprehensive environment for design entry, simulation, and implementation. The VQFP package offers a compact footprint and is suitable for surface-mount assembly. The XC3030A7VQG100C is a mature product that has been widely used in a variety of applications.