EN
  • EN
  • DE

XC3020A-7PC68C

Part No XC3020A-7PC68C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412554-XC3020A-7PC68C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3020A-7PC68C CAD Model

Description

The XC3020A-7PC68C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000A family. These FPGAs are designed for prototyping and low to medium volume production runs. They provide a flexible and cost-effective way to implement custom logic circuits. The XC3020A-7PC68C features a user-configurable array of logic blocks interconnected by programmable routing resources. The 'C' at the end indicates a commercial temperature range.

Applications:

  • Prototyping: Rapid prototyping of digital circuits and systems.
  • Low to Medium Volume Production: Cost-effective implementation for specific applications.
  • Industrial Control Systems: Implementing custom control logic for machinery.
  • Data Acquisition: Custom data processing and control in data acquisition systems.
  • Embedded Systems: Customizable logic for various embedded applications.

Features:

  • Configurable Logic Blocks (CLBs): User-configurable logic blocks for implementing custom logic functions.
  • Programmable Interconnect: Flexible routing resources for connecting logic blocks.
  • Input/Output Blocks (IOBs): Programmable I/O pins for interfacing with external devices.
  • Static CMOS Technology: Low power consumption.
  • On-Chip Test Circuitry: Simplifies testing and debugging processes.
  • User-Programmable: Easily programmed and reprogrammed using Xilinx development tools.
  • Commercial Temperature Range: Designed to operate within commercial temperature specifications.

Benefits:

  • Flexibility: Enables easy modification and adaptation to changing design requirements.
  • Fast Prototyping: Reduces development time by enabling rapid prototyping and testing.
  • Cost-Effectiveness: Provides a cost-effective solution for low to medium volume production.
  • Simplified Design Process: Streamlines the design process compared to traditional ASIC development.
  • Reduced Time-to-Market: Facilitates faster product development cycles.

Additional Details:

The XC3020A-7PC68C is packaged in a 68-pin Plastic Leaded Chip Carrier (PLCC). The '-7' indicates the speed grade. It operates within a commercial temperature range (typically 0°C to +70°C). Programming is typically done using Xilinx programming hardware and software. Detailed specifications regarding the logic capacity and performance can be found in the Xilinx XC3000A family documentation.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.7942 $86.3826
5+ $23.6260 $118.1300
8+ $22.8876 $183.1008
11+ $22.1494 $243.6434
14+ $21.4111 $299.7554
19+ $19.1961 $364.7259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess