EN
  • EN
  • DE

AMIS30622C6223RG

Part No AMIS30622C6223RG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER I2C 20SOIC / I C Micro-Stepping Motor Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface I2C
Applications General
Output Current 570mA
Operating Supply Voltage 6.5 V ~ 29 V
Voltage - Load 6.5 V ~ 29 V
Operating Temperature Range -40°C ~ 165°C (TJ)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 768503-AMIS30622C6223RG
Popularity Medium
Supply and Demand Status Balance
Family Name AMIS-30622
Introduction Date March 04, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian AMIS30622C6223RG CAD Model

Description

Introducing the AMIS30622C6223RG Micro-Stepping Motor Driver

The AMIS30622C6223RG is a state-of-the-art micro-stepping motor driver from ON Semiconductor, designed to drive bipolar stepper motors with enhanced precision and smoothness. This compact, integrated IC is a perfect solution for applications requiring precise motor control such as in office automation, industrial equipment, robotics, and automotive systems.

The AMIS30622C6223RG incorporates a multitude of features that make it an exceptional choice for your stepper motor applications. It supports a wide range of supply voltages from 6V to 30V, allowing for versatile use in various electrical environments. With a maximum phase current of up to 1.5A and the ability to drive motors with up to 1/32 micro-stepping resolution, this driver ensures accurate positioning and smooth motion profiles.

One of the key advantages of the AMIS30622C6223RG is its integrated current sense feature, eliminating the need for external sense resistors and thus reducing the overall component count and system cost. Additionally, the driver boasts built-in protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the safety and longevity of your motor and the driver itself.

The device also features a SPI-compatible serial interface for configuration and control, making it easy to integrate into your system. The interface allows for the adjustment of motor parameters such as current control settings and micro-stepping modes, providing flexibility to meet specific application requirements.

ON Semiconductor's commitment to quality and reliability is evident in the AMIS30622C6223RG, which is available in a compact QFN-32 package. This packaging not only saves space on your PCB but also facilitates better thermal performance and easier mounting in space-constrained applications.

In summary, the AMIS30622C6223RG from ON Semiconductor is an advanced, feature-rich micro-stepping motor driver that offers precision, reliability, and ease of use for a wide array of stepper motor applications. Its robust design and integrated features make it an ideal choice for designers looking to enhance their motor control systems.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess