EN
  • EN
  • DE

TPA0112PWPR

Part No TPA0112PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.6W AB 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.6W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033389-TPA0112PWPR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian TPA0112PWPR CAD Model

Description

Product Overview: TPA0112PWPR by Texas Instruments

The TPA0112PWPR is a state-of-the-art audio amplifier integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This high-fidelity amplifier is designed to provide a superior audio experience for a wide range of applications, from consumer electronics to automotive audio systems.

The TPA0112PWPR operates as a stereo audio power amplifier capable of delivering up to 5W per channel into a 4-ohm load with excellent audio quality and low distortion. It features a 20-Hz to 20-kHz bandwidth, ensuring full-range audio reproduction with clear highs, detailed mids, and robust lows. The IC's flexible design allows it to be used in either single-ended or bridge-tied load (BTL) configurations, making it a versatile choice for designers.

One of the key advantages of the TPA0112PWPR is its thermal and short-circuit protection, which helps to ensure reliable operation under a variety of conditions. Additionally, the amplifier includes a standby mode, which significantly reduces power consumption when the amplifier is not in use, making it an energy-efficient option for battery-powered devices.

The device is packaged in a TSSOP PowerPAD™ package, which not only allows for a compact footprint on the PCB but also enhances thermal performance. This packaging solution helps to maintain the IC at an optimal temperature, thereby improving the longevity and durability of the product.

The TPA0112PWPR also boasts a simple external gain setting, which can be adjusted through minimal external components. This feature provides designers with the flexibility to fine-tune the audio output to match the specific requirements of their application.

Texas Instruments' commitment to quality is evident in the TPA0112PWPR, making it a reliable and high-performing audio amplifier solution for manufacturers looking to enhance the audio quality of their products. With its robust feature set and exceptional audio performance, the TPA0112PWPR is an excellent choice for any project that demands premium sound amplification.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7415 $52.0885
45+ $2.2495 $101.2275
69+ $2.1792 $150.3648
95+ $2.1089 $200.3455
123+ $2.0386 $250.7478
165+ $1.8277 $301.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess