EN
  • EN
  • DE

XC3020-70PC84I

Part No XC3020-70PC84I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412553-XC3020-70PC84I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3020-70PC84I CAD Model

Description

The XC3020-70PC84I is a member of the XC3000 family of Field-Programmable Gate Arrays (FPGAs) from Xilinx. These devices are designed for prototyping and low-volume production, providing a flexible and cost-effective way to implement custom logic. The XC3020-70PC84I features a user-configurable array of logic blocks interconnected by programmable routing resources. The 'I' suffix typically indicates an industrial temperature range.

Applications:

  • Industrial Control: Implementing control logic in industrial environments.
  • Data Acquisition: Processing and controlling data in data acquisition systems.
  • Instrumentation: Implementing custom functions in test and measurement equipment.
  • Automotive Systems: Used in some automotive control applications.
  • Aerospace: Certain applications requiring robust performance in harsh environments.

Features:

  • Configurable Logic Blocks (CLBs): User-configurable building blocks for implementing logic functions.
  • Programmable Interconnect: Flexible routing resources for connecting logic blocks.
  • Input/Output Blocks (IOBs): Provide an interface to external devices.
  • Static CMOS Technology: Low power consumption.
  • On-Chip Test Circuitry: Simplifies testing and debugging.
  • User-Programmable: Can be easily programmed and reprogrammed.
  • Industrial Temperature Range: Operates reliably in harsh industrial environments.

Benefits:

  • Flexibility: Allows for easy modification and adaptation to changing design requirements.
  • Fast Prototyping: Reduces development time by enabling rapid prototyping.
  • Cost-Effectiveness: Provides a cost-effective solution for low-volume production.
  • High Reliability: Operates reliably in harsh industrial environments.
  • Simplified Design Process: Simplifies the design process compared to traditional ASIC design.

Additional Details:

The XC3020-70PC84I is packaged in an 84-pin Plastic Leaded Chip Carrier (PLCC). The '-70' designation indicates the speed grade of the device. The industrial temperature range is typically -40°C to +85°C. Programming is done using Xilinx programming tools. The specific logic capacity can be found in the Xilinx XC3000 family documentation.

You May Also Be Interested in

Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess