EN
  • EN
  • DE

XC3020-100PC68I

Part No XC3020-100PC68I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021429-XC3020-100PC68I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3020-100PC68I CAD Model

Description

The XC3020-100PC68I is a field-programmable gate array (FPGA) from Xilinx's XC3000 family. It is a versatile integrated circuit that can be configured to implement custom digital logic functions. This particular model features a speed grade of -100 and comes in a PC68 (Plastic Carrier 68-pin) package. The 'I' at the end of the part number indicates an industrial temperature range.

Applications

  • Prototyping digital circuits: Allows engineers to quickly test and validate new digital designs before committing to hard-wired ASICs.
  • Custom logic implementation: Enables the creation of application-specific integrated circuits (ASICs) for specialized tasks.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Telecommunications equipment: Implemented in network interfaces, signal processing systems, and data communication devices.
  • Image and video processing: Utilized in real-time image processing, video compression, and display controllers.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be interconnected to implement complex logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Offers a flexible routing architecture for connecting CLBs and IOBs.
  • -100 Speed Grade: Indicates a specific performance level in terms of propagation delay.
  • PC68 Package: A 68-pin Plastic Carrier package suitable for through-hole mounting.
  • Industrial Temperature Range: Operates reliably in a wide range of environmental conditions.

Benefits

  • Design Flexibility: Allows for rapid prototyping and customization of digital logic circuits.
  • Time-to-Market Reduction: Speeds up the development cycle by enabling in-house logic implementation.
  • Cost-Effectiveness: Reduces the need for costly ASIC development for low to medium volume applications.
  • Reconfigurability: Allows for design changes and upgrades even after the device is deployed.
  • Industrial-Grade Reliability: Ensures dependable operation in harsh industrial environments.

Additional Details

The XC3020-100PC68I operates on a 5V power supply. It features a matrix of Configurable Logic Blocks (CLBs) that provide the basic building blocks for implementing logic functions. The device is programmed using a Xilinx development system, which allows designers to define the logic functions and interconnections within the FPGA. The industrial temperature range allows for operation in environments from -40°C to +85°C. The PC68 package is a robust, through-hole package that provides secure mounting on printed circuit boards. This FPGA is suitable for a wide range of applications requiring flexible and customizable digital logic.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess