EN
  • EN
  • DE

XC2VP40-5FF1152C0641

Part No XC2VP40-5FF1152C0641
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Xilinx BGA1152
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011161-XC2VP40-5FF1152C0641
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2VP40-5FF1152C0641 CAD Model

Description

The XC2VP40-5FF1152C0641 is a Virtex-II Pro series Field Programmable Gate Array (FPGA) manufactured by Xilinx. These FPGAs are designed for high-performance, high-bandwidth applications requiring significant processing power and flexibility. The Virtex-II Pro family integrates PowerPC processor cores alongside programmable logic, enabling complex system-on-a-chip (SoC) designs.

Applications:

  • Telecommunications Infrastructure: Used in base stations, routers, and switches for high-speed data processing and signal processing.
  • Image and Video Processing: Employed in video encoding/decoding, image recognition, and medical imaging systems.
  • Aerospace and Defense: Suitable for radar processing, navigation systems, and electronic warfare applications.
  • Industrial Automation: Utilized in machine vision, motor control, and robotics applications.
  • High-Performance Computing: Used in custom computing platforms and accelerators for scientific and engineering applications.

Features:

  • PowerPC Processor Cores: Integrates one or more PowerPC 405 processor cores for embedded processing tasks.
  • Programmable Logic: Provides a large amount of configurable logic cells, allowing for custom hardware implementations.
  • High-Speed Serial Transceivers: Features RocketIO multi-gigabit transceivers for high-bandwidth serial communication.
  • Block RAM: Offers substantial on-chip block RAM for data storage and processing.
  • Digital Clock Managers (DCMs): Provides flexible clock management capabilities for precise timing control.
  • System I/O Interfaces: Supports a variety of I/O standards for interfacing with external devices.

Benefits:

  • High Performance: Combines the processing power of PowerPC cores with the flexibility of programmable logic for high-performance applications.
  • System Integration: Enables the integration of multiple functions into a single chip, reducing system complexity and cost.
  • Design Flexibility: Allows for custom hardware implementations and algorithm acceleration.
  • Fast Time-to-Market: FPGA-based design enables rapid prototyping and deployment.
  • Long Product Life Cycle: FPGAs can be reconfigured and upgraded, extending the life of the system.

Technical Specifications (Typical):

  • Logic Cells: Approximately 40,000
  • Block RAM: Approximately 2.8 Mbit
  • Number of PowerPC Cores: 1
  • RocketIO Transceivers: Typically 8
  • I/O Pins: Typically 640
  • Package: FF1152 (Fine-pitch Flip-Chip BGA)
  • Speed Grade: -5
  • Temperature Grade: C (Commercial)

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $287.1001 $287.1001
2+ $257.4001 $514.8002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess