EN
  • EN
  • DE

RD74LVC574BFPEL

Part No RD74LVC574BFPEL
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Octal D-type Flip Flops with 3-state Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292403-RD74LVC574BFPEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD74LVC574BFPEL CAD Model

Description

The RD74LVC574BFPEL is an octal D-type flip-flop with three-state outputs manufactured by Renesas Electronics America. This device is designed for high-speed, low-power applications, operating within a voltage range of 1.65V to 3.6V. It is commonly used in data storage, register, and memory address applications.

Applications:

  • Data storage
  • Register files
  • Memory address registers
  • Data bus interface
  • Microprocessor systems

Features:

  • Wide Operating Voltage Range: 1.65V to 3.6V operation supports diverse system requirements.
  • High-Speed Operation: Provides fast propagation delays for efficient data storage and retrieval.
  • Three-State Outputs: Allows multiple devices to share a common bus, minimizing loading effects.
  • Low Power Consumption: Minimizes energy consumption for extended battery life or reduced system heat.
  • Edge-Triggered D-Type Inputs: Ensures reliable data capture on the rising edge of the clock signal.
  • CMOS Compatible Inputs: Compatible with standard CMOS logic levels for simplified integration.

Benefits:

  • Improved System Performance: Fast propagation delays contribute to overall system speed and efficiency.
  • Reduced System Power Consumption: Low power operation helps minimize energy usage and heat generation.
  • Flexible System Design: Three-state outputs allow for easy integration into bus-oriented systems.
  • Reliable Data Storage: Edge-triggered inputs ensure accurate and reliable data capture.
  • Simplified System Integration: CMOS compatible inputs simplify interfacing with other logic devices.

Additional Details:

The RD74LVC574BFPEL features eight D-type flip-flops with a common clock (CLK) input. Data is transferred to the outputs on the rising edge of the clock signal. The output enable (OE) input, when high, disables the outputs, placing them in a high-impedance state. The device is available in an SOP package. The propagation delay is typically in the range of 3-5 ns. The device is also ESD protected to prevent damage from electrostatic discharge events.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Coilcraft
Lowest to $2.3539
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess