EN
  • EN
  • DE

XC2V500-5FG256C

Part No XC2V500-5FG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412536-XC2V500-5FG256C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V500-5FG256C CAD Model

Description

The XC2V500-5FG256C is a member of the Xilinx Virtex-II family of Field-Programmable Gate Arrays (FPGAs). It offers a balance of logic density, performance, and cost, making it suitable for a wide range of applications. The FG256C designation indicates a Fine-Pitch Ball Grid Array (FBGA) package with 256 pins.

Applications:

  • Industrial Control: Used in programmable logic controllers (PLCs), motor control systems, and process automation equipment.
  • Networking: Employed in network interface cards (NICs), switches, and routers for packet processing and protocol implementation.
  • Instrumentation: Found in logic analyzers, oscilloscopes, and signal generators for data acquisition and signal processing.
  • Medical Imaging: Utilized in ultrasound systems and medical diagnostic equipment for image processing and control.
  • Aerospace: Deployed in control systems and data processing units.

Features:

  • Configurable Logic Blocks (CLBs): Provides a flexible architecture for implementing custom logic functions.
  • Block RAM: Includes on-chip memory blocks for data storage and buffering.
  • Digital Clock Managers (DCMs): Offers precise clock control and management.
  • Versatile I/O: Supports a range of I/O standards for interfacing with external peripherals.
  • Fine-Pitch BGA Package: The 256-pin FBGA package enables high pin density and good thermal performance.

Benefits:

  • Design Flexibility: Programmable logic allows for customization and adaptation to specific application needs.
  • Fast Prototyping: Enables rapid development and testing of digital circuits.
  • Reduced System Cost: Integrates multiple functions into a single device.
  • High Performance: Delivers high-speed operation for demanding applications.
  • Reliable Operation: Provides a robust and reliable platform.

Additional Details:

The XC2V500-5FG256C operates at a -5 speed grade. It contains configurable logic blocks (CLBs) arranged in a regular array, interconnected by a programmable routing network. The device also includes dedicated resources for arithmetic operations, such as multipliers and adders. The FBGA package facilitates surface mounting and provides good thermal conductivity. The device's configuration data can be loaded through various interfaces, including JTAG, SPI, and parallel interfaces. It requires a specific voltage supply for operation.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4789 $59.3523
17+ $6.9566 $118.2622
26+ $6.7394 $175.2244
36+ $6.5223 $234.8028
46+ $6.3051 $290.0346
62+ $5.6526 $350.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess