EN
  • EN
  • DE

XC2V250-4FG456C

Part No XC2V250-4FG456C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412523-XC2V250-4FG456C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V250-4FG456C CAD Model

Description

The Xilinx XC2V250-4FG456C is a Virtex-II series Field-Programmable Gate Array (FPGA) that is well-suited for applications requiring configurable logic, moderate performance, and a balance of on-chip resources. It's designed to provide a flexible solution for implementing custom digital circuits and systems.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Embedded Networking: Employed in network interface cards (NICs) and embedded switches.
  • Digital Signal Processing (DSP): Applied in audio and video processing, as well as in communication systems.
  • Instrumentation: Utilized in test and measurement equipment for signal processing and data acquisition.
  • Aerospace and Defense: Implemented in control systems and communication equipment.

Features:

  • System Gates: Features approximately 250,000 system gates for implementing custom logic functions.
  • Logic Cells: Contains a number of configurable logic cells for implementing various digital circuits.
  • Block RAM: Includes on-chip block RAM for data storage and buffering.
  • Digital Clock Managers (DCMs): Incorporates DCMs for clock frequency synthesis and management.
  • I/O Pins: Provides a number of user-definable I/O pins for interfacing with external devices.
  • Package Type: Packaged in a 456-pin Fine-Pitch Ball Grid Array (FG456).
  • Speed Grade: Operates at a -4 speed grade, indicating a specific performance level within the Virtex-II family.

Benefits:

  • Flexibility: Programmable logic enables customization and adaptation to specific application needs.
  • Performance: Offers adequate performance for a range of embedded and signal processing tasks.
  • Integration: Combines logic, memory, and clock management resources on a single chip.
  • Rapid Prototyping: Facilitates quick design cycles and iterations.
  • Cost-Effectiveness: Provides a cost-efficient solution for medium-complexity designs.

Additional Details:

The XC2V250-4FG456C is manufactured using advanced CMOS process technology. It supports various I/O standards, including LVTTL, LVCMOS, HSTL, and SSTL. The device is fully supported by the Xilinx ISE design suite, offering a comprehensive set of tools for design entry, synthesis, place and route, and verification. The FG456 package ensures a reliable and robust interconnect solution. Refer to the device datasheet for detailed specifications, including memory capacity and the exact number of available I/O pins. This FPGA is well-suited for applications that require a balance of programmability, performance, and a moderate level of integration.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.7762 $84.7762
2+ $82.1269 $164.2538
3+ $79.4777 $238.4331
4+ $76.8284 $307.3136
5+ $68.8806 $344.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess