EN
  • EN
  • DE

XC2V250-4CS144C

Part No XC2V250-4CS144C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412521-XC2V250-4CS144C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V250-4CS144C CAD Model

Description

The Xilinx XC2V250-4CS144C is a Virtex-II series FPGA designed for a range of applications requiring programmable logic and high-speed performance. This device offers a combination of logic resources, on-chip memory, and flexible I/O options in a compact package.

Applications:

  • Embedded Control Systems: Used in industrial automation, motor control, and robotics.
  • Digital Signal Processing: Employed in audio and video processing applications, as well as communication systems.
  • Data Acquisition: Suitable for use in data logging and measurement systems.
  • Image Processing: Integrated into machine vision systems and image analysis tools.
  • Consumer Electronics: Used in various consumer devices for custom logic implementation.

Features:

  • System Gates: Provides approximately 250,000 system gates for implementing digital logic.
  • Logic Cells: Contains a suitable number of logic cells for implementing various logic functions.
  • Block RAM: Incorporates on-chip block RAM for data storage and retrieval.
  • Digital Clock Managers (DCMs): Features DCMs for clock frequency synthesis and management.
  • I/O Pins: Offers a number of user-definable I/O pins for connecting to external devices.
  • Package Type: Housed in a 144-pin Chip Scale Package (CS144).
  • Speed Grade: Operates at a -4 speed grade, indicating its performance level within the Virtex-II family.

Benefits:

  • Flexibility: Programmable logic allows for customization and adaptation to changing requirements.
  • Performance: Offers sufficient performance for many embedded and DSP applications.
  • Integration: Integrates logic, memory, and clock management on a single chip.
  • Compact Size: The CS144 package allows for use in space-constrained applications.
  • Cost-Effectiveness: Provides a cost-optimized solution for medium-complexity designs.

Additional Details:

The XC2V250-4CS144C is manufactured using advanced CMOS process technology. It supports various I/O standards and is fully supported by the Xilinx ISE design suite. The CS144 package is a space-saving option for designs where board area is limited. The -4 speed grade specifies the performance capabilities of this device within the Virtex-II family. Further specifications regarding memory and I/O counts are available in the device's datasheet. This FPGA is ideal for applications requiring a balance of programmability, performance, and compact size.

You May Also Be Interested in

Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess