EN
  • EN
  • DE

XC2V2000-6BG575C

Part No XC2V2000-6BG575C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Maximum Operating Temperature 85 °C
Min Operating Temperature 0 °C
Number of Registers 21504
Operating Supply Voltage 1.5 V
Radiation Hardening No
RAM Size 126 kB
RoHS Non-Compliant
Speed Grade 6
Win Source Part Number 1032570-XC2V2000-6BG575C
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2V2000-6BG575C CAD Model

Description

The XC2V2000-6BG575C is a Virtex-II series Field-Programmable Gate Array (FPGA) from Xilinx. This high-performance FPGA is designed for demanding applications that require substantial logic resources, high-speed processing, and flexible I/O capabilities. It's a key component in various telecommunications, networking, and signal processing systems.

Applications

  • Telecommunications infrastructure
  • Networking equipment (routers, switches)
  • High-performance computing
  • Digital signal processing (DSP)
  • Image and video processing

Features

  • 2 million system gates: Offers a large amount of programmable logic for complex designs.
  • High-speed performance: Supports clock frequencies up to 300 MHz.
  • Flexible I/O: Provides a wide range of I/O standards and voltage levels.
  • Embedded multipliers: Includes dedicated multipliers for DSP applications.
  • Block RAM: Features on-chip block RAM for data storage.
  • Digital Clock Managers (DCMs): Offers advanced clock management capabilities.
  • BG575 package: 575-pin Ball Grid Array (BGA) package.
  • -6 speed grade: Indicates a specific performance level within the Virtex-II family.
  • C temperature grade: Specifies the operating temperature range.

Benefits

  • High performance: Enables high-speed processing and complex algorithm implementation.
  • Flexibility: Allows for custom hardware acceleration and system customization.
  • Large logic capacity: Supports complex and demanding designs.
  • Reduced system cost: Integrates multiple functions into a single device.
  • Fast time-to-market: Enables rapid prototyping and development.

Additional Details

The XC2V2000-6BG575C requires an external configuration memory to store the configuration bitstream. It is typically programmed using Xilinx's ISE or Vivado development tools. The architecture includes Configurable Logic Blocks (CLBs), Input/Output Blocks (IOBs), and dedicated routing resources. Detailed specifications, including timing parameters, power consumption, and pinout information, are available in the Xilinx Virtex-II FPGA family datasheet. The device offers various configuration options, including JTAG, SelectMAP, and Serial configuration. The 'BG575' package provides a high-density interconnect solution. Designers utilize Hardware Description Languages (HDLs) like VHDL or Verilog to describe the desired logic functions, which are then synthesized and implemented onto the FPGA using Xilinx's software tools. The FPGA also includes dedicated resources for implementing high-speed interfaces such as DDR memory controllers and Gigabit transceivers.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess