The XC2V1000-6FG256C is a Virtex-II series FPGA from Xilinx, a leading provider of programmable logic solutions. This FPGA is designed to provide high performance and flexibility for a wide range of digital applications. It's built on a 0.15µm process technology, which enables a good balance between speed, power consumption, and logic density. This particular part comes in a Fine-Pitch Ball Grid Array (FG256) package, providing a compact footprint for board-level integration.
Applications:
- Telecommunications Equipment: Used in networking infrastructure, such as routers and switches, for high-speed data processing and signal processing.
- Industrial Control Systems: Implemented in programmable logic controllers (PLCs) and other automation equipment for real-time control and data acquisition.
- Medical Imaging: Employed in medical devices for image processing, analysis, and display.
- Aerospace and Defense: Utilized in radar systems, communication systems, and electronic warfare applications for signal processing and data encryption.
- High-Performance Computing: Integrated into servers and workstations for accelerating computationally intensive tasks, such as data mining and financial modeling.
Features:
- System Performance: Offers high-speed data processing capabilities, enhancing system responsiveness and throughput.
- Logic Capacity: Provides ample programmable logic resources for implementing complex digital circuits.
- On-Chip Memory: Includes embedded memory blocks for data storage and retrieval, improving performance and reducing external memory requirements.
- Flexible I/O: Supports a wide range of I/O standards, enabling seamless integration with various external devices.
- Clock Management: Features sophisticated clock management circuitry for generating and distributing clock signals with high precision.
Benefits:
- Reduced Time-to-Market: Allows for rapid prototyping and development of digital systems, accelerating the product development cycle.
- Increased System Performance: Enables the implementation of high-performance digital circuits, enhancing overall system performance.
- Enhanced Flexibility: Offers a high degree of programmability, allowing for customization and adaptation to evolving requirements.
- Reduced System Cost: Integrates multiple functions into a single chip, reducing the number of components and lowering overall system cost.
- Improved Reliability: Provides robust and reliable performance in demanding environments, ensuring system stability and longevity.
Additional Details:
The XC2V1000-6FG256C has 1,075,200 system gates, providing substantial logic capacity. It also features 40,320 logic cells. The available distributed RAM is 414,720 bits. Regarding I/O, this device provides 192 available I/O pins, which provide flexibility for connecting to external peripherals and components. It operates with a core voltage of 1.5V. The speed grade is -6, indicating a faster performance level within the Virtex-II family.