EN
  • EN
  • DE

XC2S50-5I/FG256

Part No XC2S50-5I/FG256
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412496-XC2S50-5I/FG256
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S50-5I/FG256 CAD Model

Description

The XC2S50-5I/FG256 is a Field Programmable Gate Array (FPGA) from Xilinx, belonging to the Spartan-II family. This device offers a cost-effective solution for a variety of digital logic applications. It combines the flexibility of programmable logic with the speed and density required for various embedded systems and prototyping endeavors.

Applications:

  • Logic Emulation: Verify and validate ASIC and system designs.
  • Prototyping: Develop and test new hardware architectures and algorithms.
  • Custom Peripheral Controllers: Tailor hardware interfaces to specific system needs.
  • Small-Scale DSP: Implement digital filters and signal processing algorithms.
  • Glue Logic Replacement: Consolidate discrete logic functions into a single programmable device.

Features:

  • Configurable Logic Blocks (CLBs): These provide the basic building blocks for implementing digital circuits.
  • Block RAM: On-chip memory resources offer efficient data storage capabilities.
  • Flexible I/O: Accommodates various I/O standards for easy interfacing with other components.
  • Advanced Packaging: The FG256 package enables a compact footprint.
  • Development Tools: Fully supported by Xilinx design software.

Benefits:

  • Fast Prototyping: Rapidly implement and test hardware designs.
  • Design Flexibility: Easily modify and adapt designs to meet changing requirements.
  • Cost-Effectiveness: Reduce development costs compared to custom ASICs.
  • High Performance: Achieve high-speed operation for demanding applications.
  • System Integration: Integrate multiple functions onto a single device.

Additional Details:

The XC2S50-5I/FG256 has a limited number of logic cells, making it suitable for simpler designs or as a component within larger systems. The FG256 package is a fine-pitch grid array. The -5 indicates the speed grade, and the I stands for Industrial temperature range. This FPGA suits applications needing moderate speed and flexibility in harsh environments. It offers a balance between resource usage and cost.

You May Also Be Interested in

Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess