EN
  • EN
  • DE

XC2S400E-6FTG256I

Part No XC2S400E-6FTG256I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412495-XC2S400E-6FTG256I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2S400E-6FTG256I CAD Model

Description

The XC2S400E-6FTG256I is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the Spartan-IIE family. This FPGA provides a cost-effective and flexible solution for implementing custom digital logic. It combines programmable logic blocks, on-chip memory, and versatile I/O capabilities to cater to a broad spectrum of applications.

Applications:

  • Communication Systems: Protocol converters, data encoders/decoders, and custom interface implementations.
  • Industrial Control: Motor controllers, sensor interfaces, and programmable logic controllers (PLCs).
  • Consumer Electronics: Video processing, audio processing, and display drivers.
  • Automotive Systems: Engine control units (ECUs), advanced driver-assistance systems (ADAS), and infotainment systems.
  • Medical Devices: Medical imaging systems, patient monitoring equipment, and diagnostic devices.

Features:

  • Programmable Logic Blocks (CLBs): Provides a high density of programmable logic for implementing complex digital circuits.
  • Block RAM: On-chip block RAM offers high-speed memory for data storage and buffering.
  • Distributed RAM: Flexible distributed RAM resources for implementing smaller memory structures.
  • Digital Clock Managers (DCMs): Integrated DCMs facilitate clock synthesis and management.
  • I/O Versatility: Supports a wide array of I/O standards and interfaces for seamless integration with other components.

Benefits:

  • Flexibility: Programmable logic enables easy customization and adaptation to evolving requirements.
  • Rapid Prototyping: Faster design cycles compared to traditional ASIC design, enabling quick iteration and experimentation.
  • Reduced Time-to-Market: Accelerates product development and launch by simplifying design and verification.
  • Cost-Effectiveness: Lower development costs compared to ASICs, particularly for low to medium volume production.
  • Adaptability: Easily adapts to changing standards and requirements through reprogramming.

Additional Details:

The XC2S400E-6FTG256I is packaged in a FTG256 package, which is a fine-pitch ball grid array (FBGA). The '6' indicates the speed grade, and 'I' designates the industrial temperature range. This FPGA is suitable for applications demanding a balance of performance, flexibility, and cost, especially in industrial environments.

You May Also Be Interested in

Actel Corporation
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess