EN
  • EN
  • DE

XC2S300E-7FG456C

Part No XC2S300E-7FG456C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412489-XC2S300E-7FG456C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S300E-7FG456C CAD Model

Description

The XC2S300E-7FG456C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the Spartan-IIE family. These FPGAs are known for offering a balance between performance, cost, and power consumption, making them well-suited for a range of embedded applications. The device's programmable nature allows for rapid prototyping and customization to meet specific design needs.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards.
  • Industrial Automation: Programmable logic controllers (PLCs), motor drives, and sensor interfaces.
  • Consumer Electronics: Set-top boxes, digital TVs, and gaming consoles.
  • Automotive: Advanced driver-assistance systems (ADAS), infotainment systems, and engine control units.
  • Medical Imaging: Ultrasound, X-ray, and MRI systems.

Features:

  • Programmable Logic: Configurable logic blocks (CLBs) provide flexible logic implementation.
  • On-Chip Memory: Block RAM and distributed RAM offer efficient memory storage.
  • Digital Clock Management (DCM): DCMs provide clock synthesis and distribution.
  • I/O Interfaces: Support for various I/O standards, including LVTTL, LVCMOS, and HSTL.
  • Design Tools: Supported by Xilinx ISE and Vivado design suites for design entry, simulation, and implementation.

Benefits:

  • Flexibility: Programmable logic allows for design changes without hardware modifications.
  • Time-to-Market: Rapid prototyping and design cycles reduce development time.
  • Cost-Effectiveness: Lower development costs compared to ASICs for low to medium volume production.
  • Performance: High-speed operation enables real-time processing and control.
  • Integration: Combining multiple functions into a single device reduces board space and system complexity.

Additional Details:

The XC2S300E-7FG456C is packaged in a FG456 package, which is a fine-pitch ball grid array package. The device operates at a lower temperature grade (C), making it suitable for commercial applications. The '7' in the part number indicates the speed grade. The device is designed for applications requiring moderate logic density and high performance.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess