EN
  • EN
  • DE

XC2S200E-7FTG256C

Part No XC2S200E-7FTG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412480-XC2S200E-7FTG256C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S200E-7FTG256C CAD Model

Description

The Xilinx XC2S200E-7FTG256C is a Spartan-IIE family Field-Programmable Gate Array (FPGA). It's designed to offer a cost-effective and versatile solution for various digital logic applications. The part number designates a speed grade of -7, an FTG256 package (Fine-Pitch Thin Quad Flat Pack, lead-free), and a commercial temperature range, as indicated by the 'C'.

Applications

  • Consumer Electronics: Utilized in set-top boxes, digital TVs, and gaming consoles, enabling customized features and enhanced performance.
  • Industrial Control Systems: Deployed in programmable logic controllers (PLCs) and other industrial automation equipment for real-time control.
  • Networking Equipment: Integrated into routers, switches, and other network infrastructure devices.
  • Automotive Systems: Found in various automotive electronic systems, including infotainment and control units.
  • Medical Devices: Used in medical imaging equipment and patient monitoring systems.

Features

  • Configurable Logic Blocks (CLBs): Provide the building blocks for implementing custom digital circuits.
  • Block RAM: On-chip block RAM enables efficient data storage and retrieval.
  • Input/Output Blocks (IOBs): Offer flexible connectivity to external devices.
  • Digital Clock Managers (DCMs): Allow for precise clock control and management.
  • Lead-Free Package: The FTG256 package is lead-free, aligning with environmental regulations.

Benefits

  • Design Flexibility: Enables designers to implement custom logic functions tailored to their application.
  • Fast Prototyping: FPGAs allow for rapid prototyping and a shortened development cycle.
  • Cost-Effectiveness: Offers a cost-optimized solution for a wide range of applications.
  • High Performance: Delivers high-speed data processing and real-time control capabilities.
  • Environmental Compliance: The lead-free package promotes environmental responsibility.

Additional Details

The XC2S200E-7FTG256C is based on a 0.15-micron process technology. It supports various I/O standards and features distributed RAM. The Spartan-IIE family is known for its ease of use and comprehensive development tools. The -7 speed grade indicates a specific performance level within the Spartan-IIE family. The presence of DCMs enables sophisticated clock management, which is essential for high-speed synchronous designs. The commercial temperature range makes it suitable for standard operating environments. The lead-free package contributes to environmentally friendly product design.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess