EN
  • EN
  • DE

XC2S200E-6FT256C

Part No XC2S200E-6FT256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412476-XC2S200E-6FT256C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S200E-6FT256C CAD Model

Description

The Xilinx XC2S200E-6FT256C is a Spartan-IIE family Field-Programmable Gate Array (FPGA). It's designed to offer a balance of performance, features, and cost, making it suitable for a broad range of digital logic applications. The part number indicates a speed grade of -6 and an FT256 package, which is a Fine-Pitch Thin Quad Flat Pack (TQFP) with 256 pins. The 'C' at the end of the part number signifies a commercial temperature range.

Applications

  • Consumer Electronics: Used in set-top boxes, digital TVs, and gaming consoles.
  • Industrial Control: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Networking: Integrated into routers, switches, and other network infrastructure devices.
  • Automotive: Utilized in automotive electronics for various control and monitoring functions.
  • Medical Devices: Found in medical imaging equipment and patient monitoring systems.

Features

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing custom digital circuits.
  • Block RAM: On-chip block RAM enables efficient data storage and retrieval.
  • Input/Output Blocks (IOBs): Offer flexible connectivity to external devices.
  • Digital Clock Managers (DCMs): Allow for precise clock control and management.
  • Fine-Pitch TQFP Package: The FT256 package offers a compact footprint for space-constrained applications.

Benefits

  • Design Flexibility: Enables designers to implement custom logic functions tailored to their specific needs.
  • Fast Prototyping: FPGAs allow for rapid prototyping and shorten the development cycle.
  • Cost-Effectiveness: Provides a cost-optimized solution for a wide range of applications.
  • High Performance: Offers high-speed data processing and real-time control capabilities.
  • Compact Size: The FT256 package allows for integration into smaller form-factor products.

Additional Details

The XC2S200E-6FT256C is based on a 0.15-micron process technology. It supports a variety of I/O standards and features distributed RAM. The Spartan-IIE family is known for its ease of use and comprehensive development tools. The -6 speed grade indicates a specific performance level within the Spartan-IIE family. The presence of DCMs enables sophisticated clock management, which is essential for high-speed synchronous designs. The commercial temperature range makes it suitable for standard operating environments.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess