EN
  • EN
  • DE

XC2S150-5PQ208C-ES

Part No XC2S150-5PQ208C-ES
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412460-XC2S150-5PQ208C-ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S150-5PQ208C-ES CAD Model

Description

The Xilinx XC2S150-5PQ208C-ES is a Spartan-II family FPGA (Field-Programmable Gate Array), known for providing a balance of performance and cost-effectiveness. This particular part is housed in a Plastic Quad Flat Pack (PQFP) with 208 pins, and includes an 'ES' designation, indicating it is an Engineering Sample. The 'C' signifies commercial temperature grade.

Applications

  • Digital Communication Systems: Used in modems, wireless transceivers, and network interfaces.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and DVD players.
  • Medical Devices: Integrated into medical imaging systems, patient monitoring equipment, and diagnostic tools.
  • Aerospace and Defense: Utilized in avionics systems, radar processing, and communication equipment.

Features

  • System Performance up to 200 MHz: Offers a clock rate suitable for a variety of applications.
  • Densities up to 5,292 Logic Cells: Provides substantial logic resources for complex designs.
  • Selectable Single-Ended and Differential Inputs: Offers flexibility in I/O interfacing.
  • Four DLLs for Advanced Clock Control: Includes Digital Delay Locked Loops (DLLs) for precise clock management.
  • Fully PCI Compliant: Meets the requirements of the PCI standard for seamless integration.
  • On-Chip RAM: Contains block RAM and distributed RAM for efficient data storage.

Benefits

  • Cost-Effectiveness: The Spartan-II family is known for its competitive pricing.
  • Flexibility: Allows designers to implement custom logic and adapt to changing requirements.
  • Rapid Prototyping: Facilitates quick development and testing.
  • High Performance: Delivers sufficient processing power for many applications.
  • Reduced Time-to-Market: Shortens the development cycle.

Additional Details

The XC2S150-5PQ208C-ES typically operates at a core voltage of 2.5V. The '-5' designates the speed grade of the FPGA. Since it's an Engineering Sample ('ES'), it might have different characteristics compared to production parts and is primarily intended for evaluation and prototyping. It is crucial to review the associated datasheet carefully, as engineering samples might have limitations or specific requirements regarding their usage.

You May Also Be Interested in

Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess