EN
  • EN
  • DE

XC2C64-7CP56I

Part No XC2C64-7CP56I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412445-XC2C64-7CP56I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C64-7CP56I CAD Model

Description

The XC2C64-7CP56I is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the CoolRunner-II family. This particular variant is characterized by its industrial temperature range, making it suitable for applications operating in harsh environments. The device provides a low-power, high-performance solution for implementing various digital logic functions.

Applications:

  • Industrial Automation: Used in industrial automation equipment for control and monitoring functions.
  • Automotive Control: Suitable for automotive control applications, such as engine management systems.
  • Harsh Environment Applications: Designed for applications operating in extreme temperatures and conditions.
  • Data Acquisition Systems: Employed in data acquisition systems for signal processing and control.
  • Telecommunications Infrastructure: Used in telecommunications equipment for custom logic and interface functions.

Features:

  • 64 Macrocells: Provides 64 macrocells for implementing combinatorial and sequential logic.
  • Global Clocking: Features a global clock network for synchronous design.
  • In-System Programmability (ISP): Supports in-system programming, allowing for easy updates and modifications without removing the device from the board.
  • Fast Propagation Delay: Offers a fast propagation delay for high-speed performance.
  • Low Power Consumption: Designed for low power applications, extending battery life in portable devices.
  • 56-Pin CP Package: Available in a 56-pin CP (Compact Plastic) package.
  • Industrial Temperature Range: Operates within an industrial temperature range, typically -40°C to +85°C.

Benefits:

  • Reliability: Provides reliable performance in harsh environments due to its industrial temperature range.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Low Power: Reduces power consumption, making it suitable for battery-powered applications.
  • Flexibility: Offers a flexible platform for implementing a variety of digital logic functions.
  • Easy to Use: Simple to program and integrate into existing systems.
  • Cost-Effective: Provides a cost-effective solution for industrial control and other applications.

Additional Details:

The XC2C64-7CP56I operates with a core voltage of typically 1.8V or 3.3V. It is programmed using a standard JTAG interface. The industrial temperature range makes it ideal for applications where reliability in harsh environments is critical. More detailed specifications and programming information can be found in the Xilinx CoolRunner-II family datasheet.

You May Also Be Interested in

Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess