EN
  • EN
  • DE

XC2C512-10PQG208I

Part No XC2C512-10PQG208I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD CoolRunner -II Family 12K Gates 512 Macro Cells 128MHz 0.18um Technology 1.8V 208-Pin PQFP / IC CPLD 512MC 9.2NS 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 9.2ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 32
Number of Macrocells 512
Number of Gates 12000
Number of I/O 173
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 208-PQFP (28x28)
Win Source Part Number 037949-XC2C512-10PQG208I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name XC2C512
Introduction Date September 26, 2001
ECCN EAR99
Country of Origin Philippines, Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian XC2C512-10PQG208I CAD Model

Description

The XC2C512-10PQG208I is a high popularity product manufactured by Xilinx Inc. It is an Integrated Circuit (IC) that is programmable in-system and has 12000 gates.

  • Popularity: High
  • Programmable: In-system
  • Gates: 12000
  • Delay time tpd(1) max: 9.2ns
  • Temperature Range: -40°C to 85°C
  • Macrocells: 512
  • I/Os: 173
  • Mounting: SMD (SMT)
  • Voltage Supply: 1.7 V to 1.9 V
  • Package: 208-PQFP (28x28)
  • Estimated EOL date: 2026

You May Also Be Interested in

Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Lattice Semiconductor Corporation
Need more? Email Us
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $813.8346 $813.8346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess