EN
  • EN
  • DE

XC2C512-10FGG324I

Part No XC2C512-10FGG324I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Optimized for 1.8V systems
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series CoolRunner II
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 9.2ns
Voltage Supply - Internal 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks 32
Number of Macrocells 512
Number of Gates 12000
Number of I/O 270
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 324-BBGA
Manufacturer Package 324-FBGA (23x23)
Win Source Part Number 1281507-XC2C512-10FGG324I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Family Name XC2C512
Introduction Date September 26, 2001
ECCN 3A991.d
Country of Origin Japan ,Philippines ,Republic of Korea ,Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian XC2C512-10FGG324I CAD Model

Description

The Xilinx Inc. 1281507-XC2C512-10FGG324I is a medium-popularity electronic component used for integrated circuits.

  • Manufacturer: Xilinx Inc.
  • Product: 1281507-XC2C512-10FGG324I
  • Popularity: Medium
  • Type: Programmable Integrated Circuit
  • Number of Gates: 12000
  • Delay Time: tpd(1) Max: 9.2ns
  • Voltage Supply Internal: 1.7 V ~ 1.9 V
  • Logic Elements/Blocks: 32
  • Macrocells: 512
  • I/O: 270
  • Supply and Demand Status: Limited
  • Counterfeit Risk: 45 percent

You May Also Be Interested in

Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $17.4627
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.7940 $97.7940
2+ $94.6393 $189.2786
3+ $91.4847 $274.4541
4+ $82.0208 $328.0832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,356 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess