EN
  • EN
  • DE

XC2C384-7FT256C

Part No XC2C384-7FT256C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 384MC 7.1NS 256FBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.1ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 24
Number of Macrocells 384
Number of Gates 9000
Number of I/O 212
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 256-FTBGA (17x17)
Win Source Part Number 057558-XC2C384-7FT256C
Family Name XC2C384
Introduction Date September 26, 2001
ECCN 3A991.d
Country of Origin Philippines, Republic of Korea, Taiwan
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C384-7FT256C CAD Model

Description

The XC2C384-7FT256C is a high-performance Field Programmable Gate Array (FPGA) manufactured by Xilinx Inc. It is an in-system programmable device with 212 I/Os, 9000 gates, and 24 logic elements/blocks.

  • I/Os: 212
  • Gates: 9000
  • Logic Elements/Blocks: 24
  • Delay Time: 7.1ns
  • Internal Voltage Supply: 1.7 V to 1.9 V
  • Macrocells: 384
  • Family: XC2C384
  • Package: 256-FTBGA (17x17)
  • Estimated EOL Date: 2023
  • Applications: Various electronic applications
  • Popularity: High

You May Also Be Interested in

Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess